The Film Capacitor Pp, with a capacitance of 0.1 µF and a tolerance of ±3%, is designed for applications requiring high frequency and current handling. It has a rated voltage of 630 VDC and is constructed with a metallized polypropylene dielectric. This capacitor is suitable for use in lighting and high-frequency circuits, such as televisions, monitors, and power supplies. It features excellent frequency characteristics and low loss, making it a reliable choice for demanding applications. The component is RoHS compliant and can operate within a temperature range of -40 °C to +105 °C. The capacitor is available in a radial package with PC pin terminals, facilitating easy integration into various electronic designs.
FILM CAPACITOR PP, 0.1UF, 3%, 630VDC, RADIAL; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.1µF; Capacitance Tolerance:± 3%; Voltage(AC):223V; Voltage(DC):630V; Capacitor Terminals:PC Pin RoHS Compliant: Yes
CAP FILM 0.1UF 3% 630VDC RADIAL
CAP FILM 0.1UF 3% 630VDC RADIAL
| Newark, An Avnet Company | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 52W5982 | ECW-F6104HL | ECW-F6104HL |
| Product Name | Film Capacitor Pp, 0.1Uf, 3%, 630Vdc, Radial; Dielectric Type Panasonic | Film Capacitors | Capacitors - Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor; PC Pin | Leaded Capacitor | |
| Technology | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer |
| Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | Metallized Dielectric |
| Capacitance Type | Fixed | Fixed | Fixed |
| RoHS Compliant | Yes |