Panasonic Film Capacitor Pp, 0.010Uf, 3%, 630Vdc, Radial; Dielectric Type Panasonic ECW-F6103HL

Description
FILM CAPACITOR PP, 0.010UF, 3%, 630VDC, RADIAL; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.01µF; Capacitance Tolerance:± 3%; Voltage(AC):223V; Voltage(DC):630V; Humidity Rating:- RoHS Compliant: Yes
Datasheet
Description
FILM CAPACITOR PP, 0.010UF, 3%, 630VDC, RADIAL; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.01µF; Capacitance Tolerance:± 3%; Voltage(AC):223V; Voltage(DC):630V; Humidity Rating:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitor Pp, 0.010Uf, 3%, 630Vdc, Radial; Dielectric Type Panasonic - 52W5976 - Newark, An Avnet Company
Chicago, IL, United States
Film Capacitor Pp, 0.010Uf, 3%, 630Vdc, Radial; Dielectric Type Panasonic
52W5976
Film Capacitor Pp, 0.010Uf, 3%, 630Vdc, Radial; Dielectric Type Panasonic 52W5976
FILM CAPACITOR PP, 0.010UF, 3%, 630VDC, RADIAL; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.01µF; Capacitance Tolerance:± 3%; Voltage(AC):223V; Voltage(DC):630V; Humidity Rating:- RoHS Compliant: Yes

FILM CAPACITOR PP, 0.010UF, 3%, 630VDC, RADIAL; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.01µF; Capacitance Tolerance:± 3%; Voltage(AC):223V; Voltage(DC):630V; Humidity Rating:- RoHS Compliant: Yes

Supplier's Site
Capacitors - Film Capacitors - ECW-F6103HL - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Film Capacitors
ECW-F6103HL
Capacitors - Film Capacitors ECW-F6103HL
CAP FILM 10000PF 3% 630VDC RAD

CAP FILM 10000PF 3% 630VDC RAD

Supplier's Site
Film Capacitors - ECW-F6103HL - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
ECW-F6103HL
Film Capacitors ECW-F6103HL
CAP FILM 10000PF 3% 630VDC RAD

CAP FILM 10000PF 3% 630VDC RAD

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors
Product Number 52W5976 ECW-F6103HL ECW-F6103HL
Product Name Film Capacitor Pp, 0.010Uf, 3%, 630Vdc, Radial; Dielectric Type Panasonic Capacitors - Film Capacitors Film Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Technology Film Capacitors Film Capacitors; Single-Layer Film Capacitors
Metallized Dielectric Metallized Dielectric Metallized Dielectric Metallized Dielectric
Capacitance Type Fixed Fixed Fixed
RoHS Compliant Yes
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 6A; Connector Type Schurter - 16J2219 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Polyester film capacitor - W21(CL21 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Aluminum Electrolytic - 101C134U050DE2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC00680912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-6 microF
View Details
6 suppliers