ECWF(L), Met Polypropylene Film Cap Radi RoHS Compliant: Yes
CAP FILM 0.036UF 5% 400VDC RAD
CAP FILM 0.036UF 5% 400VDC RAD
| Newark, An Avnet Company | Acme Chip Technology Co., Limited | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 52W5709 | ECW-F4363JLB | ECW-F4363JLB |
| Product Name | Ecwf(L), Met Polypropylene Film Cap Radi Rohs Compliant Panasonic | Capacitors - Film Capacitors | Film Capacitors |
| Technology | Film Capacitors | Film Capacitors; Single-Layer | Film Capacitors |
| Capacitance Type | Fixed | Fixed | Fixed |
| RoHS Compliant | Yes | ||
| Configuration / Form Factor | Leaded Capacitor | ||
| Applications | High Frequency; High Frequency, Switching |