Panasonic Capacitors - Film Capacitors ECW-F4223JL

Description
CAP FILM 0.022UF 5% 400VDC RAD
Datasheet
Description
CAP FILM 0.022UF 5% 400VDC RAD
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitors - Film Capacitors - ECW-F4223JL - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Film Capacitors
ECW-F4223JL
Capacitors - Film Capacitors ECW-F4223JL
CAP FILM 0.022UF 5% 400VDC RAD

CAP FILM 0.022UF 5% 400VDC RAD

Supplier's Site
Film Capacitor Pp, 0.022Uf, 5%, 400Vdc, Radial; Dielectric Type Panasonic - 52W5579 - Newark, An Avnet Company
Chicago, IL, United States
Film Capacitor Pp, 0.022Uf, 5%, 400Vdc, Radial; Dielectric Type Panasonic
52W5579
Film Capacitor Pp, 0.022Uf, 5%, 400Vdc, Radial; Dielectric Type Panasonic 52W5579
FILM CAPACITOR PP, 0.022UF, 5%, 400VDC, RADIAL; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.022µF; Capacitance Tolerance:± 5%; Voltage(AC):141V; Voltage(DC):400V; Humidity Rating:- RoHS Compliant: Yes

FILM CAPACITOR PP, 0.022UF, 5%, 400VDC, RADIAL; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.022µF; Capacitance Tolerance:± 5%; Voltage(AC):141V; Voltage(DC):400V; Humidity Rating:- RoHS Compliant: Yes

Supplier's Site
Film Capacitors - ECW-F4223JL - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
ECW-F4223JL
Film Capacitors ECW-F4223JL
CAP FILM 0.022UF 5% 400VDC RAD

CAP FILM 0.022UF 5% 400VDC RAD

Supplier's Site Datasheet

Technical Specifications

  Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors
Product Number ECW-F4223JL 52W5579 ECW-F4223JL
Product Name Capacitors - Film Capacitors Film Capacitor Pp, 0.022Uf, 5%, 400Vdc, Radial; Dielectric Type Panasonic Film Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Technology Film Capacitors; Single-Layer Film Capacitors Film Capacitors
Applications High Frequency; High Frequency, Switching
Metallized Dielectric Metallized Dielectric Metallized Dielectric Metallized Dielectric
Capacitance Type Fixed Fixed Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Film Paper Film Capacitors - 104PPR162KH - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
Metallized Polypropylene Film Capacitor(Dipped) - W31(CBB21 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Consumer electronics, PFC circuits, small charging power supplies, TV power supplies, inverter welders, and more.
View Details
MIS Chip Capacitors - SC01501518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Power Entry Module, Plug, 6A; Connector Type Schurter - 84K0203 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details