FILM CAPACITOR PP, 0.022UF, 3%, 400VDC, RADIAL; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.022µF;
| Newark, An Avnet Company | |
|---|---|
| Product Category | Capacitors |
| Product Number | 29AC5122 |
| Product Name | Film Capacitor Pp, 0.022Uf, 3%, 400Vdc, Radial; Dielectric Type Panasonic |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Metallized Dielectric | Metallized Dielectric |
| Capacitance Type | Fixed |
| RoHS Compliant | Yes |