Cap Film 0.2uF 400V PP 5% (15.5 X 8.6 X 13.3mm) Radial 12.5mm 105C Bulk Product overview: ECW-F4204JL from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.2uF, 400V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.2uF, 400V, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-ECW-F4204JL can be used for catalog matching and distributor lookup.
Win Source Part Number: 1038599-ECW-F4204JL
Category: Capacitors>Film Capacitors
Series: ECW-F(L)
Termination: PC Pins
Package: Bulk
Voltage Rating - AC: 141V
Voltage Rating - DC: 400V
Applications: High Frequency, Switching
Height - Seated (Max): 0.583" (14.80mm)
Standard Package: 100
Capacitance: 0.2 µF
Tolerance: ±5%
Lead Spacing: 0.492" (12.50mm)
Dielectric Material: Polypropylene (PP), Metallized
Mounting Type: Through Hole
Package / Case: Radial
Temperature Range - Operating: -40°C ~ 105°C
Dimension: 0.610" L x 0.339" W (15.50mm x 8.60mm)
Alternative Parts (Cross-Reference): ECW-F2W184JAQ; ECW-FD2W224JB; ECW-FD2W184JQ; R75MI32204030J; PHE450KB6220JR17; B32652A4224J;
ECCN: EAR99
Fake Threat In the Open Market: 75 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8532.25.0010
Mfr: Panasonic Electronic Components
Other Names: ECWF4204JL,P12106-ND
Base Product Number: ECW-F4204
CAP FILM 0.2UF 5% 400VDC RADIAL
ECWF(L), Met Polypropylene Film Cap Radi RoHS Compliant: Yes
CAP FILM 0.2UF 5% 400VDC RADIAL
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Acme Chip Technology Co., Limited | Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 62-ECW-F4204JL | 1038599-ECW-F4204JL | ECW-F4204JL | 52W5563 | ECW-F4204JL |
| Product Name | 0.2uF 400V Capacitor | Capacitors - Film Capacitors | Capacitors - Film Capacitors | Ecwf(L), Met Polypropylene Film Cap Radi Rohs Compliant Panasonic | Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | |||
| RoHS Compliant | Yes | Yes | |||
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | ||
| Capacitance Range | 0.2000 microF | 0.2000 microF | 0.2000 microF | 0.2000 microF | |
| Capacitance Tolerance | 5 (+/- %) | 5 (+/- %) |