CAP FILM 0.039UF 5% 450VDC RAD
CAP FILM 0.039UF 5% 450VDC RAD
Metalized PP Film Cap RoHS Compliant: Yes
| Acme Chip Technology Co., Limited | Lingto Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | ECW-F2W393JL | ECW-F2W393JL | 49W2674 |
| Product Name | Capacitors - Film Capacitors | Film Capacitors | Metalized Pp Film Cap Rohs Compliant Panasonic |
| Configuration / Form Factor | Leaded Capacitor | ||
| Technology | Film Capacitors; Single-Layer | Film Capacitors | Film Capacitors |
| Applications | High Frequency; High Frequency, Switching | ||
| Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | |
| Capacitance Type | Fixed | Fixed | Fixed |