Panasonic 0.33uF Capacitor ECW-F2W334JAQ

Description
Film Capacitors 0.33uF 450VDC 5% MPP L/S=10mm Product overview: ECW-F2W334JAQ from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.33uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.33uF, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-ECW-F2W334JAQ can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Film Capacitors 0.33uF 450VDC 5% MPP L/S=10mm Product overview: ECW-F2W334JAQ from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.33uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.33uF, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-ECW-F2W334JAQ can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
0.33uF Capacitor
62-ECW-F2W334JAQ
0.33uF Capacitor 62-ECW-F2W334JAQ
Film Capacitors 0.33uF 450VDC 5% MPP L/S=10mm Product overview: ECW-F2W334JAQ from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.33uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.33uF, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-ECW-F2W334JAQ can be used for catalog matching and distributor lookup.

Film Capacitors 0.33uF 450VDC 5% MPP L/S=10mm Product overview: ECW-F2W334JAQ from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.33uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.33uF, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-ECW-F2W334JAQ can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Film Capacitors - ECW-F2W334JAQ - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
ECW-F2W334JAQ
Film Capacitors ECW-F2W334JAQ
CAP FILM 0.33UF 5% 450VDC RADIAL

CAP FILM 0.33UF 5% 450VDC RADIAL

Supplier's Site Datasheet
Film Capacitor, 0.33Uf, 250V, 5%, Radial; Dielectric Type Panasonic - 53W8311 - Newark, An Avnet Company
Chicago, IL, United States
Film Capacitor, 0.33Uf, 250V, 5%, Radial; Dielectric Type Panasonic
53W8311
Film Capacitor, 0.33Uf, 250V, 5%, Radial; Dielectric Type Panasonic 53W8311
FILM CAPACITOR, 0.33UF, 250V, 5%, RADIAL; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.33µF; Capacitance Tolerance:± 5%; Voltage(AC):125V; Voltage(DC):250V; Capacitor Mounting:Through HoleRoHS Compliant: Yes

FILM CAPACITOR, 0.33UF, 250V, 5%, RADIAL; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.33µF; Capacitance Tolerance:± 5%; Voltage(AC):125V; Voltage(DC):250V; Capacitor Mounting:Through HoleRoHS Compliant: Yes

Supplier's Site Datasheet
Capacitors - Film Capacitors ECW-F2W334JAQ
CAP FILM 0.33UF 5% 450VDC RADIAL

CAP FILM 0.33UF 5% 450VDC RADIAL

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 62-ECW-F2W334JAQ ECW-F2W334JAQ 53W8311 ECW-F2W334JAQ
Product Name 0.33uF Capacitor Film Capacitors Film Capacitor, 0.33Uf, 250V, 5%, Radial; Dielectric Type Panasonic Capacitors - Film Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor
RoHS Compliant Yes
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Capacitance Range 0.3300 microF 0.3300 microF 0.3300 microF 0.3300 microF
Capacitance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 2002-105MWR400K - New Yorker Electronics Co., Inc.
Specs
Technology Film Capacitors
Metallized Dielectric Metallized Dielectric
Capacitance Type Fixed
View Details
3 suppliers
Ceramic Capacitors - 1608-050525000910FQTAF9LMTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Film Capacitors - 1725974 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Capacitive Voltage-reduction Capacitors - W41( MKP(E),THB series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details