CAP FILM 2.7UF 5% 450VDC RADIAL
FILM CAPACITOR, 2.7UF, 250V, 5%, RADIAL; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:2.7µF; Capacitance Tolerance:± 5%; Voltage(AC):125V; Voltage(DC):250V; Capacitor Mounting:Through Hole RoHS Compliant: Yes
CAP FILM 2.7UF 5% 450VDC RADIAL
| Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | ECW-F2W275JA | 53W8310 | ECW-F2W275JA |
| Product Name | Capacitors - Film Capacitors | Film Capacitor, 2.7Uf, 250V, 5%, Radial; Dielectric Type Panasonic | Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | |
| Technology | Film Capacitors; Single-Layer | Film Capacitors | Film Capacitors |
| Applications | High Frequency; High Frequency, Switching | ||
| Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | Metallized Dielectric |
| Capacitance Type | Fixed | Fixed | Fixed |