Panasonic Capacitors - Film Capacitors ECW-F2W155JA

Description
Win Source Part Number: 1338456-ECW-F2W155JA Category: Capacitors - Film Capacitors Series: ECW-F(A) Termination: PC Pins Package: Bulk Voltage Rating - AC: 84V Voltage Rating - DC: 450V Size / Dimension: 0.740" L x 0.421" W (18.80mm x 10.70mm) Applications: High Frequency, Switching Height - Seated (Max): 0.681" (17.30mm) Standard Package: 100 Capacitance: 1.5 µF Tolerance: ±5% Lead Spacing: 0.591" (15.00mm) Dielectric Material: Polypropylene (PP) , Metallized Mounting Type: Through Hole Package / Case: Radial Temperature Range - Operating: -40°C ~ 105°C ECCN: EAR99 Fake Threat In the Open Market: 39 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8532.25.0010 Mfr: Panasonic Electronic Components Base Product Number: ECW-F2
Request a Quote Datasheet
Description
Win Source Part Number: 1338456-ECW-F2W155JA Category: Capacitors - Film Capacitors Series: ECW-F(A) Termination: PC Pins Package: Bulk Voltage Rating - AC: 84V Voltage Rating - DC: 450V Size / Dimension: 0.740" L x 0.421" W (18.80mm x 10.70mm) Applications: High Frequency, Switching Height - Seated (Max): 0.681" (17.30mm) Standard Package: 100 Capacitance: 1.5 µF Tolerance: ±5% Lead Spacing: 0.591" (15.00mm) Dielectric Material: Polypropylene (PP) , Metallized Mounting Type: Through Hole Package / Case: Radial Temperature Range - Operating: -40°C ~ 105°C ECCN: EAR99 Fake Threat In the Open Market: 39 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8532.25.0010 Mfr: Panasonic Electronic Components Base Product Number: ECW-F2
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitors - Film Capacitors - 1338456-ECW-F2W155JA - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Film Capacitors
1338456-ECW-F2W155JA
Capacitors - Film Capacitors 1338456-ECW-F2W155JA
Win Source Part Number: 1338456-ECW-F2W155JA Category: Capacitors - Film Capacitors Series: ECW-F(A) Termination: PC Pins Package: Bulk Voltage Rating - AC: 84V Voltage Rating - DC: 450V Size / Dimension: 0.740" L x 0.421" W (18.80mm x 10.70mm) Applications: High Frequency, Switching Height - Seated (Max): 0.681" (17.30mm) Standard Package: 100 Capacitance: 1.5 µF Tolerance: ±5% Lead Spacing: 0.591" (15.00mm) Dielectric Material: Polypropylene (PP) , Metallized Mounting Type: Through Hole Package / Case: Radial Temperature Range - Operating: -40°C ~ 105°C ECCN: EAR99 Fake Threat In the Open Market: 39 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8532.25.0010 Mfr: Panasonic Electronic Components Base Product Number: ECW-F2

Win Source Part Number: 1338456-ECW-F2W155JA
Category: Capacitors - Film Capacitors
Series: ECW-F(A)
Termination: PC Pins
Package: Bulk
Voltage Rating - AC: 84V
Voltage Rating - DC: 450V
Size / Dimension: 0.740" L x 0.421" W (18.80mm x 10.70mm)
Applications: High Frequency, Switching
Height - Seated (Max): 0.681" (17.30mm)
Standard Package: 100
Capacitance: 1.5 µF
Tolerance: ±5%
Lead Spacing: 0.591" (15.00mm)
Dielectric Material: Polypropylene (PP) , Metallized
Mounting Type: Through Hole
Package / Case: Radial
Temperature Range - Operating: -40°C ~ 105°C
ECCN: EAR99
Fake Threat In the Open Market: 39 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8532.25.0010
Mfr: Panasonic Electronic Components
Base Product Number: ECW-F2

Buy Now Datasheet
Singapore, Singapore
1.5UF Capacitor
62-ECW-F2W155JA
1.5UF Capacitor 62-ECW-F2W155JA
CAP FILM 1.5UF 5% 450VDC RADIAL Product overview: ECW-F2W155JA from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5UF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1.5UF, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-ECW-F2W155JA can be used for catalog matching and distributor lookup.

CAP FILM 1.5UF 5% 450VDC RADIAL Product overview: ECW-F2W155JA from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5UF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1.5UF, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-ECW-F2W155JA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Film Capacitors - ECW-F2W155JA - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
ECW-F2W155JA
Film Capacitors ECW-F2W155JA
CAP FILM 1.5UF 5% 450VDC RADIAL

CAP FILM 1.5UF 5% 450VDC RADIAL

Supplier's Site Datasheet
Capacitors - Film Capacitors - ECW-F2W155JA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Film Capacitors
ECW-F2W155JA
Capacitors - Film Capacitors ECW-F2W155JA
CAP FILM 1.5UF 5% 450VDC RADIAL

CAP FILM 1.5UF 5% 450VDC RADIAL

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 1338456-ECW-F2W155JA 62-ECW-F2W155JA ECW-F2W155JA ECW-F2W155JA
Product Name Capacitors - Film Capacitors 1.5UF Capacitor Film Capacitors Capacitors - Film Capacitors
Technology Film Capacitors Film Capacitors Film Capacitors; Single-Layer
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Capacitance Range 1.5 microF 1.5 microF 1.5 microF 1.5 microF
Capacitance Tolerance 5 (+/- %)
WVDC 450 volts 450 volts
Unlock Full Specs
to access all available technical data

Similar Products

Film Paper Film Capacitors - 104PPA102KG - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
Capacitive Voltage-reduction Capacitors - W41( MKP(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
MIS Chip Capacitors - SC00260912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.60E-6 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-442-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 120000 microF
View Details