Panasonic 6.8UF Capacitor ECW-F2685JAQ

Description
CAP FILM 6.8UF 5% 250VDC RADIAL Product overview: ECW-F2685JAQ from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6.8UF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 6.8UF, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-ECW-F2685JAQ can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
CAP FILM 6.8UF 5% 250VDC RADIAL Product overview: ECW-F2685JAQ from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6.8UF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 6.8UF, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-ECW-F2685JAQ can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
6.8UF Capacitor
62-ECW-F2685JAQ
6.8UF Capacitor 62-ECW-F2685JAQ
CAP FILM 6.8UF 5% 250VDC RADIAL Product overview: ECW-F2685JAQ from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6.8UF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 6.8UF, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-ECW-F2685JAQ can be used for catalog matching and distributor lookup.

CAP FILM 6.8UF 5% 250VDC RADIAL Product overview: ECW-F2685JAQ from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6.8UF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 6.8UF, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-ECW-F2685JAQ can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Film Capacitors - 1337657-ECW-F2685JAQ - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Film Capacitors
1337657-ECW-F2685JAQ
Capacitors - Film Capacitors 1337657-ECW-F2685JAQ
Win Source Part Number: 1337657-ECW-F2685JAQ Category: Capacitors - Film Capacitors Series: ECW-F(A) Termination: PC Pins Package: Bulk Voltage Rating - DC: 250V Size / Dimension: 0.937" L x 0.701" W (23.80mm x 17.80mm) Applications: High Frequency, Switching Height - Seated (Max): 1.260" (32.00mm) Standard Package: 100 Capacitance: 6.8 µF Tolerance: ±5% Lead Spacing: 0.787" (20.00mm) Dielectric Material: Polypropylene (PP) , Metallized Mounting Type: Through Hole Package / Case: Radial Temperature Range - Operating: -40°C ~ 105°C ECCN: EAR99 Fake Threat In the Open Market: 49 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8532.25.0070 Mfr: Panasonic Electronic Components Base Product Number: ECW-F2685

Win Source Part Number: 1337657-ECW-F2685JAQ
Category: Capacitors - Film Capacitors
Series: ECW-F(A)
Termination: PC Pins
Package: Bulk
Voltage Rating - DC: 250V
Size / Dimension: 0.937" L x 0.701" W (23.80mm x 17.80mm)
Applications: High Frequency, Switching
Height - Seated (Max): 1.260" (32.00mm)
Standard Package: 100
Capacitance: 6.8 µF
Tolerance: ±5%
Lead Spacing: 0.787" (20.00mm)
Dielectric Material: Polypropylene (PP) , Metallized
Mounting Type: Through Hole
Package / Case: Radial
Temperature Range - Operating: -40°C ~ 105°C
ECCN: EAR99
Fake Threat In the Open Market: 49 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8532.25.0070
Mfr: Panasonic Electronic Components
Base Product Number: ECW-F2685

Buy Now Datasheet
Capacitors - Film Capacitors - ECW-F2685JAQ - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
ECW-F2685JAQ
Capacitors - Film Capacitors ECW-F2685JAQ
CAP FILM 6.8UF 5% 250VDC RADIAL

CAP FILM 6.8UF 5% 250VDC RADIAL

Supplier's Site
Ecwf(A), Met Polyprop Film Cap, Rad Lead Rohs Compliant Panasonic - 49W2836 - Newark, An Avnet Company
Chicago, IL, United States
Ecwf(A), Met Polyprop Film Cap, Rad Lead Rohs Compliant Panasonic
49W2836
Ecwf(A), Met Polyprop Film Cap, Rad Lead Rohs Compliant Panasonic 49W2836
ECWF(A), Met Polyprop Film Cap, Rad Lead RoHS Compliant: Yes

ECWF(A), Met Polyprop Film Cap, Rad Lead RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 62-ECW-F2685JAQ 1337657-ECW-F2685JAQ ECW-F2685JAQ 49W2836
Product Name 6.8UF Capacitor Capacitors - Film Capacitors Capacitors - Film Capacitors Ecwf(A), Met Polyprop Film Cap, Rad Lead Rohs Compliant Panasonic
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
RoHS Compliant Yes Yes
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Capacitance Range 6.8 microF 6.8 microF 6.8 microF
WVDC 250 volts 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1725798 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Power Entry Module W/line Filter, 10A/qc; Current Rating Schurter - 95AC5478 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
Capacitance Range 0.2200 microF
WVAC 250 volts
View Details
Aluminum Electrolytic - 101C114U030BF2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC00120912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.20E-6 microF
View Details
5 suppliers