The ECW-F2684JAB is a metallized polypropylene film capacitor designed for high-frequency and high-current applications. It features a non-inductive construction with a flame-retardant epoxy resin coating, ensuring reliability in various environments. The capacitor has a rated voltage of 250 V.DC and a capacitance of 0.68 OºF with a tolerance of ±5%. It operates effectively within a temperature range of -40 °C to +105 °C and exhibits excellent frequency characteristics and low loss. The product is RoHS compliant and suitable for use in active filter circuits and other electronic applications. Insulation resistance is specified at greater than 3000 MΩ ,àô OºF for capacitance values above 0.33 OºF. The capacitor is available in bulk packaging and is designed for easy integration into electronic circuits.
ECWF(A), Met Polyprop Film Cap, Rad Lead RoHS Compliant: Yes
CAP FILM 0.68UF 5% 250VDC RADIAL
CAP FILM 0.68UF 5% 250VDC RADIAL
| Newark, An Avnet Company | Acme Chip Technology Co., Limited | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 49W2829 | ECW-F2684JAB | ECW-F2684JAB |
| Product Name | Ecwf(A), Met Polyprop Film Cap, Rad Lead Rohs Compliant Panasonic | Capacitors - Film Capacitors | Film Capacitors |
| Technology | Film Capacitors | Film Capacitors; Single-Layer | Film Capacitors |
| Capacitance Type | Fixed | Fixed | Fixed |
| RoHS Compliant | Yes | ||
| Configuration / Form Factor | Leaded Capacitor | ||
| Applications | High Frequency; High Frequency, Switching |