ECWF(A), Met Polyprop Film Cap, Rad Lead RoHS Compliant: Yes
CAP FILM 0.15UF 3% 250VDC RADIAL
CAP FILM 0.15UF 3% 250VDC RADIAL
| Newark, An Avnet Company | Acme Chip Technology Co., Limited | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 49W2742 | ECW-F2154HAQ | ECW-F2154HAQ |
| Product Name | Ecwf(A), Met Polyprop Film Cap, Rad Lead Rohs Compliant Panasonic | Capacitors - Film Capacitors | Film Capacitors |
| Technology | Film Capacitors | Film Capacitors; Single-Layer | Film Capacitors |
| Capacitance Type | Fixed | Fixed | Fixed |
| RoHS Compliant | Yes | ||
| Configuration / Form Factor | Leaded Capacitor | ||
| Applications | High Frequency; High Frequency, Switching |