Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.1µF; Capacitance Tolerance:± 3%; Voltage(AC):125V; Voltage(DC):250V; Capacitor Mounting:Through Hole; Lead Spacing:7.5mm; Series Name:ECWF(A) RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Capacitors |
| Product Number | 60AC8979 |
| Product Name | Dielectric Type Panasonic |
| Configuration / Form Factor | Leaded Capacitor |
| Metallized Dielectric | Metallized Dielectric |
| Capacitance Type | Fixed |
| RoHS Compliant | Yes |
| Electrostatic Capacitors | Metallized PP |