Panasonic Tantalum Capacitors - ECST1EX225R ECST1EX225R

Description
Manufacturer: Panasonic Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1056803-ECST1EX225R Features: General Purpose Voltage Rating: 25 V Length: 3.5052 mm Height - Seated (Max): 1.905 mm Mounting: SMD (SMT) Capacitance: 2.2 µF Tolerance: 20 % Failure Rate: 0.001 % Width: 2.794 mm Categories: Tantalum Capacitors Case / Package: 3528 Case / Package: 1411 Alternative Parts (Cross-Reference): ECST1EX225RECS-T1EX2 25R; ECST 1EX225R; Popularity: Low Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C Mount: Surface Mount RoHS: Non-Compliant Min Operating Temperature: -55 °C Case Code (Imperial): 1411 Voltage Rating (DC): 25 V
Request a Quote
Description
Manufacturer: Panasonic Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1056803-ECST1EX225R Features: General Purpose Voltage Rating: 25 V Length: 3.5052 mm Height - Seated (Max): 1.905 mm Mounting: SMD (SMT) Capacitance: 2.2 µF Tolerance: 20 % Failure Rate: 0.001 % Width: 2.794 mm Categories: Tantalum Capacitors Case / Package: 3528 Case / Package: 1411 Alternative Parts (Cross-Reference): ECST1EX225RECS-T1EX2 25R; ECST 1EX225R; Popularity: Low Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C Mount: Surface Mount RoHS: Non-Compliant Min Operating Temperature: -55 °C Case Code (Imperial): 1411 Voltage Rating (DC): 25 V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - ECST1EX225R - 1056803-ECST1EX225R - Win Source Electronics
Laguna Hills, CA, United States
Tantalum Capacitors - ECST1EX225R
1056803-ECST1EX225R
Tantalum Capacitors - ECST1EX225R 1056803-ECST1EX225R
Manufacturer: Panasonic Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1056803-ECST1EX225R Features: General Purpose Voltage Rating: 25 V Length: 3.5052 mm Height - Seated (Max): 1.905 mm Mounting: SMD (SMT) Capacitance: 2.2 µF Tolerance: 20 % Failure Rate: 0.001 % Width: 2.794 mm Categories: Tantalum Capacitors Case / Package: 3528 Case / Package: 1411 Alternative Parts (Cross-Reference): ECST1EX225RECS-T1EX2 25R; ECST 1EX225R; Popularity: Low Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C Mount: Surface Mount RoHS: Non-Compliant Min Operating Temperature: -55 °C Case Code (Imperial): 1411 Voltage Rating (DC): 25 V

Manufacturer: Panasonic
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1056803-ECST1EX225R
Features: General Purpose
Voltage Rating: 25 V
Length: 3.5052 mm
Height - Seated (Max): 1.905 mm
Mounting: SMD (SMT)
Capacitance: 2.2 µF
Tolerance: 20 %
Failure Rate: 0.001 %
Width: 2.794 mm
Categories: Tantalum Capacitors
Case / Package: 3528
Case / Package: 1411
Alternative Parts (Cross-Reference): ECST1EX225RECS-T1EX225R; ECST 1EX225R;
Popularity: Low
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 125 °C
Mount: Surface Mount
RoHS: Non-Compliant
Min Operating Temperature: -55 °C
Case Code (Imperial): 1411
Voltage Rating (DC): 25 V

Buy Now
Singapore, Singapore
2.2UF 25V Capacitor
59-ECST1EX225R
2.2UF 25V Capacitor 59-ECST1EX225R
Cap SMT Tant 2.2UF 25V 20% B T/r Product overview: ECST1EX225R from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.2UF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 2.2UF, 25V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-ECST1EX225R can be used for catalog matching and distributor lookup.

Cap SMT Tant 2.2UF 25V 20% B T/r Product overview: ECST1EX225R from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.2UF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 2.2UF, 25V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-ECST1EX225R can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Capacitors Capacitors
Product Number 1056803-ECST1EX225R 59-ECST1EX225R
Product Name Tantalum Capacitors - ECST1EX225R 2.2UF 25V Capacitor
Electrolytic Capacitors Tantalum
Capacitance Range 2.2 microF 2.2 microF
Capacitance Tolerance 20 (+/- %) 20 (+/- %)
WVDC 25 volts 25 volts
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-436-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 760000 microF
View Details
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Leaded Capacitor
View Details
CAPACITOR, TANTALUM RADIAL, EPOXY DIPPED, 10UF, 25V, 20% - 70186204 - Allied Electronics, Inc.
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Electrolytic Capacitors Tantalum
View Details
Tantalum Capacitors - 1814567 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Applications Automotive
Capacitance Type Fixed
View Details