Panasonic 0.68UF 16V Capacitor ECST1CY684R

Description
Cap Tant 0.68UF 16V 20% 1206 Product overview: ECST1CY684R from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.68UF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.68UF, 16V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-ECST1CY684R can be used for catalog matching and distributor lookup.
Request a Quote
Description
Cap Tant 0.68UF 16V 20% 1206 Product overview: ECST1CY684R from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.68UF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.68UF, 16V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-ECST1CY684R can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
0.68UF 16V Capacitor
59-ECST1CY684R
0.68UF 16V Capacitor 59-ECST1CY684R
Cap Tant 0.68UF 16V 20% 1206 Product overview: ECST1CY684R from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.68UF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.68UF, 16V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-ECST1CY684R can be used for catalog matching and distributor lookup.

Cap Tant 0.68UF 16V 20% 1206 Product overview: ECST1CY684R from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.68UF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.68UF, 16V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-ECST1CY684R can be used for catalog matching and distributor lookup.

Supplier's Site
Tantalum Capacitors - ECST1CY684R - 1056802-ECST1CY684R - Win Source Electronics
Laguna Hills, CA, United States
Tantalum Capacitors - ECST1CY684R
1056802-ECST1CY684R
Tantalum Capacitors - ECST1CY684R 1056802-ECST1CY684R
Manufacturer: Panasonic Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1056802-ECST1CY684R Features: General Purpose Voltage Rating: 16 V Length: 3.2004 mm Height - Seated (Max): 1.6002 mm Mounting: SMD (SMT) Capacitance: 680 nF Tolerance: 20 % Failure Rate: 0.001 % Width: 1.6002 mm Categories: Tantalum Capacitors Case / Package: 3216 Case / Package: 1206 Alternative Parts (Cross-Reference): ECST1CY684RECS-T1CY6 84R; Popularity: Low Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -55 °C Case Code (Imperial): 1206 Voltage Rating (DC): 16 V

Manufacturer: Panasonic
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1056802-ECST1CY684R
Features: General Purpose
Voltage Rating: 16 V
Length: 3.2004 mm
Height - Seated (Max): 1.6002 mm
Mounting: SMD (SMT)
Capacitance: 680 nF
Tolerance: 20 %
Failure Rate: 0.001 %
Width: 1.6002 mm
Categories: Tantalum Capacitors
Case / Package: 3216
Case / Package: 1206
Alternative Parts (Cross-Reference): ECST1CY684RECS-T1CY684R;
Popularity: Low
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 125 °C
Mount: Surface Mount
RoHS: Compliant
Min Operating Temperature: -55 °C
Case Code (Imperial): 1206
Voltage Rating (DC): 16 V

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Capacitors Capacitors
Product Number 59-ECST1CY684R 1056802-ECST1CY684R
Product Name 0.68UF 16V Capacitor Tantalum Capacitors - ECST1CY684R
Configuration / Form Factor Leaded Capacitor
RoHS Compliant Yes Yes
Operating Temperature -55 to ? C (-67 to ? F)
Capacitance Range 0.6800 microF 0.6800 microF
Capacitance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Line Filter, 16A, 500Ua; Connector Type Schurter - 86H4298 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details
MIS Chip Capacitors - SC01501518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Aluminum Electrolytic Capacitors - 2002-101153U030BB2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
Tantalum Capacitors - 1814666 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Applications Automotive
Capacitance Type Fixed
View Details