Panasonic Tantalum Capacitors - ECSH1CY155R ECSH1CY155R

Description
Manufacturer: Panasonic Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1150626-ECSH1CY155R Features: General Purpose Voltage Rating: 16 V Length: 3.2004 mm Voltage: 10 V Height - Seated (Max): 1.8034 mm Capacitance: 1.5 µF Tolerance: 20 % Failure Rate: 0.001 % Width: 1.6002 mm Categories: Tantalum Capacitors Case / Package: 1206 Popularity: Medium Fake Threat In the Open Market: 73 pct. Supply and Demand Status: Limited Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -55 °C Case Code (Imperial): 1206 Voltage Rating (DC): 16 V Max Operating Temperature: 125 °C Case Code (Metric): 3216
Request a Quote
Description
Manufacturer: Panasonic Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1150626-ECSH1CY155R Features: General Purpose Voltage Rating: 16 V Length: 3.2004 mm Voltage: 10 V Height - Seated (Max): 1.8034 mm Capacitance: 1.5 µF Tolerance: 20 % Failure Rate: 0.001 % Width: 1.6002 mm Categories: Tantalum Capacitors Case / Package: 1206 Popularity: Medium Fake Threat In the Open Market: 73 pct. Supply and Demand Status: Limited Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -55 °C Case Code (Imperial): 1206 Voltage Rating (DC): 16 V Max Operating Temperature: 125 °C Case Code (Metric): 3216
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - ECSH1CY155R - 1150626-ECSH1CY155R - Win Source Electronics
Laguna Hills, CA, United States
Tantalum Capacitors - ECSH1CY155R
1150626-ECSH1CY155R
Tantalum Capacitors - ECSH1CY155R 1150626-ECSH1CY155R
Manufacturer: Panasonic Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1150626-ECSH1CY155R Features: General Purpose Voltage Rating: 16 V Length: 3.2004 mm Voltage: 10 V Height - Seated (Max): 1.8034 mm Capacitance: 1.5 µF Tolerance: 20 % Failure Rate: 0.001 % Width: 1.6002 mm Categories: Tantalum Capacitors Case / Package: 1206 Popularity: Medium Fake Threat In the Open Market: 73 pct. Supply and Demand Status: Limited Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -55 °C Case Code (Imperial): 1206 Voltage Rating (DC): 16 V Max Operating Temperature: 125 °C Case Code (Metric): 3216

Manufacturer: Panasonic
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1150626-ECSH1CY155R
Features: General Purpose
Voltage Rating: 16 V
Length: 3.2004 mm
Voltage: 10 V
Height - Seated (Max): 1.8034 mm
Capacitance: 1.5 µF
Tolerance: 20 %
Failure Rate: 0.001 %
Width: 1.6002 mm
Categories: Tantalum Capacitors
Case / Package: 1206
Popularity: Medium
Fake Threat In the Open Market: 73 pct.
Supply and Demand Status: Limited
Mount: Surface Mount
RoHS: Compliant
Min Operating Temperature: -55 °C
Case Code (Imperial): 1206
Voltage Rating (DC): 16 V
Max Operating Temperature: 125 °C
Case Code (Metric): 3216

Buy Now
Singapore, Singapore
SMD 16V 1.5uF Capacitor
59-ECSH1CY155R
SMD 16V 1.5uF Capacitor 59-ECSH1CY155R
Tantalum Solid Electrolytic Capacitors 16V 1.5uF SMD-2 Product overview: ECSH1CY155R from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 16V, 1.5uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 16V, 1.5uF, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-ECSH1CY155R can be used for catalog matching and distributor lookup.

Tantalum Solid Electrolytic Capacitors 16V 1.5uF SMD-2 Product overview: ECSH1CY155R from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 16V, 1.5uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 16V, 1.5uF, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-ECSH1CY155R can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Capacitors Capacitors
Product Number 1150626-ECSH1CY155R 59-ECSH1CY155R
Product Name Tantalum Capacitors - ECSH1CY155R SMD 16V 1.5uF Capacitor
RoHS Compliant Yes Yes
Electrolytic Capacitors Tantalum Aluminum Electrolytic; Tantalum
Capacitance Range 1.5 microF 1.5 microF
Capacitance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Prismatic Supercapacitor - SCPA - SCHURTER Inc
Specs
Configuration / Form Factor Chip Capacitor
Technology Ultracapacitor
Applications High Current
View Details
Capacitors for suppressing power supply electromagnetic interference - W63(MKPR series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Lighting; Power Supply
View Details
Film Capacitor, 10Uf, 50V, 10%, Smd; Dielectric Type Cornell Dubilier - 95W9731 - Newark, An Avnet Company
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Metallized Dielectric Metallized Dielectric
View Details
2 suppliers
MIS Chip Capacitors - SC00560912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.60E-6 microF
View Details
6 suppliers