Panasonic 10UF 35V Capacitor ECS-T1VD106R

Description
CAP TANT 10UF 20% 35V 2917 Product overview: ECS-T1VD106R from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10UF, 35V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 10UF, 35V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-ECS-T1VD106R can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
CAP TANT 10UF 20% 35V 2917 Product overview: ECS-T1VD106R from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10UF, 35V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 10UF, 35V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-ECS-T1VD106R can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
10UF 35V Capacitor
59-ECS-T1VD106R
10UF 35V Capacitor 59-ECS-T1VD106R
CAP TANT 10UF 20% 35V 2917 Product overview: ECS-T1VD106R from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10UF, 35V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 10UF, 35V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-ECS-T1VD106R can be used for catalog matching and distributor lookup.

CAP TANT 10UF 20% 35V 2917 Product overview: ECS-T1VD106R from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10UF, 35V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 10UF, 35V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-ECS-T1VD106R can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Tantalum Capacitors - ECS-T1VD106R - 917816-ECS-T1VD106R - Win Source Electronics
Laguna Hills, CA, United States
Tantalum Capacitors - ECS-T1VD106R
917816-ECS-T1VD106R
Tantalum Capacitors - ECS-T1VD106R 917816-ECS-T1VD106R
Manufacturer: Panasonic Win Source Part Number: 917816-ECS-T1VD106R Series: TE Operating Temperature Range: -55°C ~ 125°C Features: 10 µF Molded Tantalum Capacitors 35 V 2917 (7343 Metric) Package: Reel - TR Package: 2917 (7343 Metric) Mounting: Surface Mount Part Status: Obsolete Categories: Capacitors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 88 pct. Supply and Demand Status: Balance Quantity per package: 750 MSL Level: 1 (Unlimited) HTSUS: 8532.21.0050 Other Part Number: PCS6106, PCS6106CT, PCS6106TR, ECST1VD106R

Manufacturer: Panasonic
Win Source Part Number: 917816-ECS-T1VD106R
Series: TE
Operating Temperature Range: -55°C ~ 125°C
Features: 10 µF Molded Tantalum Capacitors 35 V 2917 (7343 Metric)
Package: Reel - TR
Package: 2917 (7343 Metric)
Mounting: Surface Mount
Part Status: Obsolete
Categories: Capacitors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 88 pct.
Supply and Demand Status: Balance
Quantity per package: 750
MSL Level: 1 (Unlimited)
HTSUS: 8532.21.0050
Other Part Number: PCS6106, PCS6106CT, PCS6106TR, ECST1VD106R

Buy Now Datasheet
Capacitors - Tantalum Capacitors - ECS-T1VD106R - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
ECS-T1VD106R
Capacitors - Tantalum Capacitors ECS-T1VD106R
CAP TANT 10UF 20% 35V 2917

CAP TANT 10UF 20% 35V 2917

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number 59-ECS-T1VD106R 917816-ECS-T1VD106R ECS-T1VD106R
Product Name 10UF 35V Capacitor Tantalum Capacitors - ECS-T1VD106R Capacitors - Tantalum Capacitors
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Capacitance Range 10 microF 10 microF
WVDC 35 volts 35 volts
WVAC 35 volts
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-446-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 400000 microF
View Details
MIS Chip Capacitors - SC00820710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Aluminum Electrolytic - 101C124U016BJ2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Tantalum Capacitors - 1814758 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Applications Automotive
Capacitance Type Fixed
View Details