The Safety Cap, 0.33µF, X2, 310V, Radial from Panasonic is a metallized polypropylene film capacitor designed for automotive applications. It features a safety mechanism compliant with UL/CSA and European safety regulations, classified as X2. This capacitor offers high humidity resistance, rated for operation at temperatures between -40°C and +110°C, and can withstand thermal shock with 1000 cycles between -40°C and +85°C. It has a capacitance tolerance of ±10% (K) and ±20% (M), with a maximum AC voltage rating of 310V. The insulation resistance is specified at a minimum of 15,000 MΩ for capacitance values up to 0.33µF. The product is also RoHS compliant and AEC-Q200 compliant, making it suitable for use in automotive interference suppression applications.
SAFETY CAP, 0.33UF, X2, 310V, RADIAL ROHS COMPLIANT: YES
| Newark, An Avnet Company | |
|---|---|
| Product Category | Capacitors |
| Product Number | 13AJ5698 |
| Product Name | Safety Cap, 0.33Uf, X2, 310V, Radial Rohs Compliant Panasonic |
| Configuration / Form Factor | Leaded Capacitor |