Panasonic Film Capacitors ECQUAAF474MA

Description
Film Capacitor X2 275V 0.47uF 20%
Request a Quote Datasheet
Description
Film Capacitor X2 275V 0.47uF 20%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - 1038623 - RS Components, Ltd.
Corby, Northants, United Kingdom
Film Capacitors
1038623
Film Capacitors 1038623
Film Capacitor X2 275V 0.47uF 20%

Film Capacitor X2 275V 0.47uF 20%

Supplier's Site
Film Capacitor Pp, 0.47Uf, 20%, 275V, Radial; Dielectric Type Panasonic - 58T1736 - Newark, An Avnet Company
Chicago, IL, United States
Film Capacitor Pp, 0.47Uf, 20%, 275V, Radial; Dielectric Type Panasonic
58T1736
Film Capacitor Pp, 0.47Uf, 20%, 275V, Radial; Dielectric Type Panasonic 58T1736
FILM CAPACITOR PP, 0.47UF, 20%, 275V, RADIAL; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.47µF; Capacitance Tolerance:± 20%; Suppression Class:X2; Capacitor Mounting:Through Hole RoHS Compliant: Yes

FILM CAPACITOR PP, 0.47UF, 20%, 275V, RADIAL; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.47µF; Capacitance Tolerance:± 20%; Suppression Class:X2; Capacitor Mounting:Through Hole RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 1038623 58T1736
Product Name Film Capacitors Film Capacitor Pp, 0.47Uf, 20%, 275V, Radial; Dielectric Type Panasonic
Configuration / Form Factor Chip Capacitor Leaded Capacitor
Technology Film Capacitors Film Capacitors
Applications Automotive
RoHS Compliant Yes Yes
Metallized Dielectric Metallized Dielectric
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 226AXZ010M - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers
Aluminium Capacitors - 1085383 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC00821518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Polyester film capacitor - W20(CL20T series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details