Panasonic Film Capacitors ECQUAAF335T1

Description
Capacitor Polyprop ECQUA 3.3uF +-10% 275
Request a Quote
Description
Capacitor Polyprop ECQUA 3.3uF +-10% 275
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - 1805180 - RS Components, Ltd.
Corby, Northants, United Kingdom
Film Capacitors
1805180
Film Capacitors 1805180
Capacitor Polyprop ECQUA 3.3uF +-10% 275

Capacitor Polyprop ECQUA 3.3uF +-10% 275

Supplier's Site
Cap, Sup, X2, Pp, 3.3Uf, 275V, Rad; Capacitance Panasonic - 74AC0270 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Sup, X2, Pp, 3.3Uf, 275V, Rad; Capacitance Panasonic
74AC0270
Cap, Sup, X2, Pp, 3.3Uf, 275V, Rad; Capacitance Panasonic 74AC0270
CAP, SUP, X2, PP, 3.3UF, 275V, RAD; Capacitance:3.3µF; Suppression Class:X2; Product Range:ECQUA Series; Voltage Rating X:275V; Voltage Rating Y:-; Capacitor Dielectric Type:PP (Polypropylene); Capacitance Tolerance:± 10%; dv/dt RoHS Compliant: Yes

CAP, SUP, X2, PP, 3.3UF, 275V, RAD; Capacitance:3.3µF; Suppression Class:X2; Product Range:ECQUA Series; Voltage Rating X:275V; Voltage Rating Y:-; Capacitor Dielectric Type:PP (Polypropylene); Capacitance Tolerance:± 10%; dv/dt RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 1805180 74AC0270
Product Name Film Capacitors Cap, Sup, X2, Pp, 3.3Uf, 275V, Rad; Capacitance Panasonic
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
RoHS Compliant Yes Yes
Electrostatic Capacitors Polypropylene Polypropylene; PP (Polypropylene)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1763-0402B102K101NGTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Aluminium Capacitors - 1701156 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-450-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 1.20E6 microF
View Details
MIS Chip Capacitors - SC10002430 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-4 microF
View Details
6 suppliers