Panasonic Film Capacitors ECQUAAF334K

Description
Film Capacitor X2 275V 0.33uF 10%
Request a Quote Datasheet
Description
Film Capacitor X2 275V 0.33uF 10%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - 7398632 - RS Components, Ltd.
Corby, Northants, United Kingdom
Film Capacitors
7398632
Film Capacitors 7398632
Film Capacitor X2 275V 0.33uF 10%

Film Capacitor X2 275V 0.33uF 10%

Supplier's Site
Film Capacitors - 7398632P - RS Components, Ltd.
Corby, Northants, United Kingdom
Film Capacitors
7398632P
Film Capacitors 7398632P
Film Capacitor X2 275V 0.33uF 10%

Film Capacitor X2 275V 0.33uF 10%

Supplier's Site
Cap, 0.33Μf, 10%, Pp; Capacitance Panasonic - 47AC4556 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.33Μf, 10%, Pp; Capacitance Panasonic
47AC4556
Cap, 0.33Μf, 10%, Pp; Capacitance Panasonic 47AC4556
CAP, 0.33µF, 10%, PP; Capacitance:0.33µF; Suppression Class:X2; Product Range:ECQUA Series; Voltage Rating X:275V; Voltage Rating Y:-; Capacitor Dielectric Type:PP (Polypropylene); Capacitance Tolerance:± 10%; dv/dt Rating:-; RoHS Compliant: Yes

CAP, 0.33µF, 10%, PP; Capacitance:0.33µF; Suppression Class:X2; Product Range:ECQUA Series; Voltage Rating X:275V; Voltage Rating Y:-; Capacitor Dielectric Type:PP (Polypropylene); Capacitance Tolerance:± 10%; dv/dt Rating:-; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 7398632 7398632P 47AC4556
Product Name Film Capacitors Film Capacitors Cap, 0.33Μf, 10%, Pp; Capacitance Panasonic
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors Film Capacitors
Applications Automotive Automotive
RoHS Compliant Yes Yes Yes
Capacitance Range 0.3300 microF 0.3300 microF
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC02201518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.20E-5 microF
View Details
6 suppliers
Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2223 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Aluminium Capacitors - 1701078 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Film Paper Film Capacitors - 103PSB252K2G - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 100 C (-40 to 212 F)
View Details