Panasonic Cap, Sup, X2, Pp, 2.2Uf, 275V, Rad; Capacitance Panasonic ECQUAAF225SA

Description
CAP, SUP, X2, PP, 2.2UF, 275V, RAD; Capacitance:2.2µF; Suppression Class:X2; Product Range:ECQUA Series; Voltage Rating X:275V; Voltage Rating Y:-; Capacitor Dielectric Type:PP (Polypropylene); Capacitance Tolerance:± 20%; dv/dt RoHS Compliant: Yes
Description
CAP, SUP, X2, PP, 2.2UF, 275V, RAD; Capacitance:2.2µF; Suppression Class:X2; Product Range:ECQUA Series; Voltage Rating X:275V; Voltage Rating Y:-; Capacitor Dielectric Type:PP (Polypropylene); Capacitance Tolerance:± 20%; dv/dt RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Cap, Sup, X2, Pp, 2.2Uf, 275V, Rad; Capacitance Panasonic - 74AC0259 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Sup, X2, Pp, 2.2Uf, 275V, Rad; Capacitance Panasonic
74AC0259
Cap, Sup, X2, Pp, 2.2Uf, 275V, Rad; Capacitance Panasonic 74AC0259
CAP, SUP, X2, PP, 2.2UF, 275V, RAD; Capacitance:2.2µF; Suppression Class:X2; Product Range:ECQUA Series; Voltage Rating X:275V; Voltage Rating Y:-; Capacitor Dielectric Type:PP (Polypropylene); Capacitance Tolerance:± 20%; dv/dt RoHS Compliant: Yes

CAP, SUP, X2, PP, 2.2UF, 275V, RAD; Capacitance:2.2µF; Suppression Class:X2; Product Range:ECQUA Series; Voltage Rating X:275V; Voltage Rating Y:-; Capacitor Dielectric Type:PP (Polypropylene); Capacitance Tolerance:± 20%; dv/dt RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 74AC0259
Product Name Cap, Sup, X2, Pp, 2.2Uf, 275V, Rad; Capacitance Panasonic
Capacitance Type Fixed
RoHS Compliant Yes
Electrostatic Capacitors Polypropylene; PP (Polypropylene)
Capacitance Range 2.2 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C194U010EC2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Ceramic Capacitors - 0603J0100182FCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Aluminium Capacitors - 1084986 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Polyester film capacitor - W21(CL21 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details