Panasonic Film Capacitors ECQUAAF224S1

Description
Capacitor Polyprop ECQUA 0.22uF +-20% 27
Request a Quote
Description
Capacitor Polyprop ECQUA 0.22uF +-20% 27
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - 1805159 - RS Components, Ltd.
Corby, Northants, United Kingdom
Film Capacitors
1805159
Film Capacitors 1805159
Capacitor Polyprop ECQUA 0.22uF +-20% 27

Capacitor Polyprop ECQUA 0.22uF +-20% 27

Supplier's Site
Film Capacitors - 1804755 - RS Components, Ltd.
Corby, Northants, United Kingdom
Film Capacitors
1804755
Film Capacitors 1804755
Capacitor Polyprop ECQUA 0.22uF +-20% 27

Capacitor Polyprop ECQUA 0.22uF +-20% 27

Supplier's Site
Cap, Sup, X2, Pp, 0.22Uf, 275V, Rad; Capacitance Panasonic - 74AC0256 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Sup, X2, Pp, 0.22Uf, 275V, Rad; Capacitance Panasonic
74AC0256
Cap, Sup, X2, Pp, 0.22Uf, 275V, Rad; Capacitance Panasonic 74AC0256
CAP, SUP, X2, PP, 0.22UF, 275V, RAD; Capacitance:0.22µF; Suppression Class:X2; Product Range:ECQUA Series; Voltage Rating X:275V; Voltage Rating Y:-; Capacitor Dielectric Type:PP (Polypropylene); Capacitance Tolerance:± 20%; dv/dt RoHS Compliant: Yes

CAP, SUP, X2, PP, 0.22UF, 275V, RAD; Capacitance:0.22µF; Suppression Class:X2; Product Range:ECQUA Series; Voltage Rating X:275V; Voltage Rating Y:-; Capacitor Dielectric Type:PP (Polypropylene); Capacitance Tolerance:± 20%; dv/dt RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 1805159 74AC0256
Product Name Film Capacitors Cap, Sup, X2, Pp, 0.22Uf, 275V, Rad; Capacitance Panasonic
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
RoHS Compliant Yes Yes
Electrostatic Capacitors Polypropylene Polypropylene; PP (Polypropylene)
Unlock Full Specs
to access all available technical data

Similar Products

Anti Vandal Sw, Spdt, 0.1A, 30Vdc, Qc; Product Range Schurter - 71AC4381 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic - 101C164U7R5EB2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Film Capacitors - 1726028 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Ceramic Capacitors - 1763-0402N8R2B500NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details