CAP, 0.22µF, 10%, PP; Capacitance:0.22µF; Suppression Class:X2; Product Range:ECQUA Series; Voltage Rating X:275V; Voltage Rating Y:-; Capacitor Dielectric Type:PP (Polypropylene); Capacitance Tolerance:± 10%; dv/dt Rating:-; RoHS Compliant: Yes
220nF ±10% X2 275V Plugin,P=15mm Safety Capacitors ROHS
| Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | 47AC4555 | ECQUAAF224K |
| Product Name | Cap, 0.22Μf, 10%, Pp; Capacitance Panasonic | Capacitors |
| Capacitance Type | Fixed | Fixed |
| RoHS Compliant | Yes | Yes |
| Electrostatic Capacitors | Polypropylene; PP (Polypropylene) | |
| Capacitance Range | 0.2200 microF |