The Panasonic ECQUA series capacitor, part number 47AC4554, is a metallized polypropylene film capacitor with a capacitance of 0.15 µF and a tolerance of ±10%. It is designed for applications requiring interference suppression and is classified as X2, making it suitable for use in AC voltage applications up to 275 V.AC. The capacitor features high humidity resistance, a flame-retardant plastic case, and compliance with RoHS directives. It operates within a temperature range of -40 °C to +110 °C and has a high insulation resistance of over 15,000 MΩ for capacitance values below 0.33 µF. The capacitor is equipped with a safety mechanism and meets various international safety standards, including UL, CSA, and IEC certifications.
Film Capacitor X2 275V 0.15uF 10%
CAP, 0.15µF, 10%, PP; Capacitance:0.15µF; Suppression Class:X2; Product Range:ECQUA Series; Voltage Rating X:275V; Voltage Rating Y:-; Capacitor Dielectric Type:PP (Polypropylene); Capacitance Tolerance:± 10%; dv/dt Rating:-; RoHS Compliant: Yes
| RS Components, Ltd. | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | 7398622 | 47AC4554 |
| Product Name | Film Capacitors | Cap, 0.15Μf, 10%, Pp; Capacitance Panasonic |
| Configuration / Form Factor | Chip Capacitor | |
| Technology | Film Capacitors | |
| Applications | Automotive | |
| RoHS Compliant | Yes | Yes |
| Capacitance Type | Fixed |