Panasonic Film Capacitors ECQUAAF105S1

Description
Capacitor Polyprop ECQUA 1uF +-20% 275VA
Request a Quote
Description
Capacitor Polyprop ECQUA 1uF +-20% 275VA
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - 1804759 - RS Components, Ltd.
Corby, Northants, United Kingdom
Film Capacitors
1804759
Film Capacitors 1804759
Capacitor Polyprop ECQUA 1uF +-20% 275VA

Capacitor Polyprop ECQUA 1uF +-20% 275VA

Supplier's Site
Film Capacitors - 1805175 - RS Components, Ltd.
Corby, Northants, United Kingdom
Film Capacitors
1805175
Film Capacitors 1805175
Capacitor Polyprop ECQUA 1uF +-20% 275VA

Capacitor Polyprop ECQUA 1uF +-20% 275VA

Supplier's Site
Cap, Sup, X2, Pp, 1Uf, 275V, Rad; Capacitance Panasonic - 74AC0244 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Sup, X2, Pp, 1Uf, 275V, Rad; Capacitance Panasonic
74AC0244
Cap, Sup, X2, Pp, 1Uf, 275V, Rad; Capacitance Panasonic 74AC0244
CAP, SUP, X2, PP, 1UF, 275V, RAD; Capacitance:1µF; Suppression Class:X2; Product Range:ECQUA Series; Voltage Rating X:275V; Voltage Rating Y:-; Capacitor Dielectric Type:PP (Polypropylene); Capacitance Tolerance:± 20%; dv/dt RoHS Compliant: Yes

CAP, SUP, X2, PP, 1UF, 275V, RAD; Capacitance:1µF; Suppression Class:X2; Product Range:ECQUA Series; Voltage Rating X:275V; Voltage Rating Y:-; Capacitor Dielectric Type:PP (Polypropylene); Capacitance Tolerance:± 20%; dv/dt RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 1804759 74AC0244
Product Name Film Capacitors Cap, Sup, X2, Pp, 1Uf, 275V, Rad; Capacitance Panasonic
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
RoHS Compliant Yes Yes
Electrostatic Capacitors Polypropylene Polypropylene; PP (Polypropylene)
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-436-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 760000 microF
View Details
Aluminum Polymer - 227GXX6R3MEY - Cornell Dubilier
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Film Capacitors - 1943365 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Ceramic Capacitors - C11CF120K-9ZN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details