Panasonic Cap, Sup, X2, Pp, 0.1Uf, 275V, Rad; Capacitance Panasonic ECQUAAF104TA

Description
CAP, SUP, X2, PP, 0.1UF, 275V, RAD; Capacitance:0.1µF; Suppression Class:X2; Product Range:ECQUA Series; Voltage Rating X:275V; Voltage Rating Y:-; Capacitor Dielectric Type:PP (Polypropylene); Capacitance Tolerance:± 10%; dv/dt RoHS Compliant: Yes
Description
CAP, SUP, X2, PP, 0.1UF, 275V, RAD; Capacitance:0.1µF; Suppression Class:X2; Product Range:ECQUA Series; Voltage Rating X:275V; Voltage Rating Y:-; Capacitor Dielectric Type:PP (Polypropylene); Capacitance Tolerance:± 10%; dv/dt RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Cap, Sup, X2, Pp, 0.1Uf, 275V, Rad; Capacitance Panasonic - 74AC0241 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Sup, X2, Pp, 0.1Uf, 275V, Rad; Capacitance Panasonic
74AC0241
Cap, Sup, X2, Pp, 0.1Uf, 275V, Rad; Capacitance Panasonic 74AC0241
CAP, SUP, X2, PP, 0.1UF, 275V, RAD; Capacitance:0.1µF; Suppression Class:X2; Product Range:ECQUA Series; Voltage Rating X:275V; Voltage Rating Y:-; Capacitor Dielectric Type:PP (Polypropylene); Capacitance Tolerance:± 10%; dv/dt RoHS Compliant: Yes

CAP, SUP, X2, PP, 0.1UF, 275V, RAD; Capacitance:0.1µF; Suppression Class:X2; Product Range:ECQUA Series; Voltage Rating X:275V; Voltage Rating Y:-; Capacitor Dielectric Type:PP (Polypropylene); Capacitance Tolerance:± 10%; dv/dt RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 74AC0241
Product Name Cap, Sup, X2, Pp, 0.1Uf, 275V, Rad; Capacitance Panasonic
Capacitance Type Fixed
RoHS Compliant Yes
Electrostatic Capacitors Polypropylene; PP (Polypropylene)
Capacitance Range 0.1000 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2224 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Capacitive Voltage-reduction Capacitors - W47(CL21B(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Aluminum Electrolytic Capacitors - 2002-101C113T200DD2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers
Ceramic Capacitors - 1763-0603B104K350NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details