Panasonic Film Capacitors ECQUAAF104M

Description
Film Capacitor X2 275V 0.10uF 20%
Request a Quote Datasheet
Description
Film Capacitor X2 275V 0.10uF 20%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - 7398629 - RS Components, Ltd.
Corby, Northants, United Kingdom
Film Capacitors
7398629
Film Capacitors 7398629
Film Capacitor X2 275V 0.10uF 20%

Film Capacitor X2 275V 0.10uF 20%

Supplier's Site
Film Capacitors - 7398629P - RS Components, Ltd.
Corby, Northants, United Kingdom
Film Capacitors
7398629P
Film Capacitors 7398629P
Film Capacitor X2 275V 0.10uF 20%

Film Capacitor X2 275V 0.10uF 20%

Supplier's Site
Capacitors - ECQUAAF104M - ODG (Origin Data Global)
Shenzhen, China
Capacitors
ECQUAAF104M
Capacitors ECQUAAF104M
100nF ±20% X2 275V Plugin,P=15mm Safety Capacitors ROHS

100nF ±20% X2 275V Plugin,P=15mm Safety Capacitors ROHS

Supplier's Site
Cap, 0.1Μf, 20%, Pp; Capacitance Panasonic - 62W6577 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.1Μf, 20%, Pp; Capacitance Panasonic
62W6577
Cap, 0.1Μf, 20%, Pp; Capacitance Panasonic 62W6577
CAP, 0.1µF, 20%, PP; Capacitance:0.1µF; Suppression Class:X2; Product Range:ECQUA Series; Voltage Rating X:275V; Voltage Rating Y:-; Capacitor Dielectric Type:PP (Polypropylene); Capacitance Tolerance:± 20%; dv/dt Rating:-; CapacitorRoHS Compliant: Yes

CAP, 0.1µF, 20%, PP; Capacitance:0.1µF; Suppression Class:X2; Product Range:ECQUA Series; Voltage Rating X:275V; Voltage Rating Y:-; Capacitor Dielectric Type:PP (Polypropylene); Capacitance Tolerance:± 20%; dv/dt Rating:-; CapacitorRoHS Compliant: Yes

Supplier's Site Datasheet
Futian, Shenzhen, China
Capacitors >> Suppression Capacitors
ECQUAAF104M
Capacitors >> Suppression Capacitors ECQUAAF104M
100nF ±20% X2 275V Plugin,P=15mm Suppression Capacitors ROHS

100nF ±20% X2 275V Plugin,P=15mm Suppression Capacitors ROHS

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. ODG (Origin Data Global) Newark, An Avnet Company LCSC Electronics Technology (HK) Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 7398629 7398629P ECQUAAF104M 62W6577 ECQUAAF104M
Product Name Film Capacitors Film Capacitors Capacitors Cap, 0.1Μf, 20%, Pp; Capacitance Panasonic Capacitors >> Suppression Capacitors
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors Film Capacitors Film Capacitors
Applications Automotive Automotive
RoHS Compliant Yes Yes Yes Yes
Capacitance Range 0.1000 microF 0.1000 microF 0.1000 microF
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC01500912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Power Entry Module, Standard, 1A, 250Vac; Current Rating Schurter - 24C7791 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0470 microF
View Details
Film Capacitors - 1943377 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Aluminum Electrolytic - 101C163U040BA2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details