Panasonic Cap, 0.56Μf, 10%, Pp; Capacitance Panasonic ECQU2A564KLA

Description
CAP, 0.56µF, 10%, PP; Capacitance:0.56µF; Suppression Class:X2; Product Range:ECQUL Series; Voltage Rating X:275V; Voltage Rating Y:-; Capacitor Dielectric Type:PP (Polypropylene); Capacitance Tolerance:± 10%; dv/dt Rating:-; RoHS Compliant: Yes
Datasheet
Description
CAP, 0.56µF, 10%, PP; Capacitance:0.56µF; Suppression Class:X2; Product Range:ECQUL Series; Voltage Rating X:275V; Voltage Rating Y:-; Capacitor Dielectric Type:PP (Polypropylene); Capacitance Tolerance:± 10%; dv/dt Rating:-; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cap, 0.56Μf, 10%, Pp; Capacitance Panasonic - 62W6602 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.56Μf, 10%, Pp; Capacitance Panasonic
62W6602
Cap, 0.56Μf, 10%, Pp; Capacitance Panasonic 62W6602
CAP, 0.56µF, 10%, PP; Capacitance:0.56µF; Suppression Class:X2; Product Range:ECQUL Series; Voltage Rating X:275V; Voltage Rating Y:-; Capacitor Dielectric Type:PP (Polypropylene); Capacitance Tolerance:± 10%; dv/dt Rating:-; RoHS Compliant: Yes

CAP, 0.56µF, 10%, PP; Capacitance:0.56µF; Suppression Class:X2; Product Range:ECQUL Series; Voltage Rating X:275V; Voltage Rating Y:-; Capacitor Dielectric Type:PP (Polypropylene); Capacitance Tolerance:± 10%; dv/dt Rating:-; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 62W6602
Product Name Cap, 0.56Μf, 10%, Pp; Capacitance Panasonic
Capacitance Type Fixed
RoHS Compliant Yes
Electrostatic Capacitors Polypropylene; PP (Polypropylene)
Capacitance Range 0.5600 microF
Unlock Full Specs
to access all available technical data

Similar Products

Polyester film capacitor - W27(CL21S series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Power Entry Module, Plug, 4A; Connector Type Schurter - 16J2214 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
MIS Chip Capacitors - SC02201518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.20E-5 microF
View Details
6 suppliers
Aluminium Capacitors - 1085383 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details