Panasonic Capacitors ECQE6333KF

Description
±10% 630V 33nF -40℃~+105℃ Metallized Polyester Film Capacitors ROHS
Description
±10% 630V 33nF -40℃~+105℃ Metallized Polyester Film Capacitors ROHS

Suppliers

Company
Product
Description
Supplier Links
Capacitors - ECQE6333KF - ODG (Origin Data Global)
Shenzhen, China
Capacitors
ECQE6333KF
Capacitors ECQE6333KF
±10% 630V 33nF -40℃~+105℃ Metallized Polyester Film Capacitors ROHS

±10% 630V 33nF -40℃~+105℃ Metallized Polyester Film Capacitors ROHS

Supplier's Site
Cap, 0.033Uf, 630V, Film, Radial Rohs Compliant Panasonic - 65AH6247 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.033Uf, 630V, Film, Radial Rohs Compliant Panasonic
65AH6247
Cap, 0.033Uf, 630V, Film, Radial Rohs Compliant Panasonic 65AH6247
CAP, 0.033UF, 630V, FILM, RADIAL ROHS COMPLIANT: YES

CAP, 0.033UF, 630V, FILM, RADIAL ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number ECQE6333KF 65AH6247
Product Name Capacitors Cap, 0.033Uf, 630V, Film, Radial Rohs Compliant Panasonic
Technology Film Capacitors Film Capacitors
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC06801518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-5 microF
View Details
7 suppliers
Power Entry Module, Plug, 6A; Connector Type Schurter - 16J2216 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Film Paper Film Capacitors - 105PSB102K4J - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 100 C (-40 to 212 F)
View Details
2 suppliers
Metallized polypropylene film interference suppression capacitor (class X2, THB series) - W42(MKP,THB series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Photovoltaics, energy storage, charging stations, smart meters, home appliances, variable frequency servo motors, electric vehicles, battery chargers
View Details