Panasonic ECQE6223JF Film Capacitor
Panasonic ECQE6223JF Film Capacitor
Panasonic ECQE6223JF Film Capacitor
±5% 630V 22nF -40℃~+105℃ Metallized Polyester Plugin,P=10mm Film Capacitors ROHS
| RS Components, Ltd. | RS Components, Ltd. | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 6224909 | 6224909P | ECQE6223JF |
| Product Name | Film Capacitors | Film Capacitors | Capacitors |
| Configuration / Form Factor | Chip Capacitor | ||
| Technology | Film Capacitors | Film Capacitors | Film Capacitors |
| Applications | Automotive | Automotive |