Panasonic Film Capacitors ECQE6105JF

Description
Film capacitor,1uF 630V 5%
Request a Quote Datasheet
Description
Film capacitor,1uF 630V 5%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - 6224993 - RS Components, Ltd.
Corby, Northants, United Kingdom
Film Capacitors
6224993
Film Capacitors 6224993
Film capacitor,1uF 630V 5%

Film capacitor,1uF 630V 5%

Supplier's Site
Film Capacitors - 6224993P - RS Components, Ltd.
Corby, Northants, United Kingdom
Film Capacitors
6224993P
Film Capacitors 6224993P
Film capacitor,1uF 630V 5%

Film capacitor,1uF 630V 5%

Supplier's Site
Film Capacitors - 1096458 - RS Components, Ltd.
Corby, Northants, United Kingdom
Film Capacitors
1096458
Film Capacitors 1096458
Film capacitor,1uF 630V 5%

Film capacitor,1uF 630V 5%

Supplier's Site
Cap, 1Μf, 630V, 5%, Pet, Through Hole; Capacitance Panasonic - 62W6569 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 1Μf, 630V, 5%, Pet, Through Hole; Capacitance Panasonic
62W6569
Cap, 1Μf, 630V, 5%, Pet, Through Hole; Capacitance Panasonic 62W6569
CAP, 1µF, 630V, 5%, PET, THROUGH HOLE; Capacitance:1µF; Voltage Rating:630V; Capacitor Dielectric Type:PET (Polyester); Capacitance Tolerance:± 5%; Product Range:ECQE(F) Series; Capacitor Case Style:-; Capacitor Terminals:Radial RoHS Compliant: Yes

CAP, 1µF, 630V, 5%, PET, THROUGH HOLE; Capacitance:1µF; Voltage Rating:630V; Capacitor Dielectric Type:PET (Polyester); Capacitance Tolerance:± 5%; Product Range:ECQE(F) Series; Capacitor Case Style:-; Capacitor Terminals:Radial RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 6224993 6224993P 62W6569
Product Name Film Capacitors Film Capacitors Cap, 1Μf, 630V, 5%, Pet, Through Hole; Capacitance Panasonic
Configuration / Form Factor Chip Capacitor Radial
Technology Film Capacitors Film Capacitors
Applications Automotive Automotive
RoHS Compliant Yes Yes Yes
Operating Temperature 105 C (221 F) 105 C (221 F)
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC01000710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
7 suppliers
Ceramic Capacitors - 1761-0402N270J250P-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1701205 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details