Panasonic Film Capacitors ECQE6104JF

Description
Film capacitor,100nF 630V 5%
Request a Quote Datasheet
Description
Film capacitor,100nF 630V 5%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - 6224943 - RS Components, Ltd.
Corby, Northants, United Kingdom
Film Capacitors
6224943
Film Capacitors 6224943
Film capacitor,100nF 630V 5%

Film capacitor,100nF 630V 5%

Supplier's Site
Film Capacitors - 6224943P - RS Components, Ltd.
Corby, Northants, United Kingdom
Film Capacitors
6224943P
Film Capacitors 6224943P
Film capacitor,100nF 630V 5%

Film capacitor,100nF 630V 5%

Supplier's Site
Film Capacitors - 1096453 - RS Components, Ltd.
Corby, Northants, United Kingdom
Film Capacitors
1096453
Film Capacitors 1096453
Film capacitor,100nF 630V 5%

Film capacitor,100nF 630V 5%

Supplier's Site
Cap, Film, Pet, 0.1Uf, 630V, Radial; Dielectric Type Panasonic - 62W6568 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Film, Pet, 0.1Uf, 630V, Radial; Dielectric Type Panasonic
62W6568
Cap, Film, Pet, 0.1Uf, 630V, Radial; Dielectric Type Panasonic 62W6568
CAP, FILM, PET, 0.1UF, 630V, RADIAL; Dielectric Type:Metallized PET; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.1µF; Capacitance Tolerance:± 5%; Voltage(AC):250V; Voltage(DC):630V; Capacitor Mounting:Through Hole RoHS Compliant: Yes

CAP, FILM, PET, 0.1UF, 630V, RADIAL; Dielectric Type:Metallized PET; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.1µF; Capacitance Tolerance:± 5%; Voltage(AC):250V; Voltage(DC):630V; Capacitor Mounting:Through Hole RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 6224943 6224943P 62W6568
Product Name Film Capacitors Film Capacitors Cap, Film, Pet, 0.1Uf, 630V, Radial; Dielectric Type Panasonic
Configuration / Form Factor Chip Capacitor Leaded Capacitor
Technology Film Capacitors Film Capacitors Film Capacitors
Applications Automotive Automotive
RoHS Compliant Yes Yes Yes
Operating Temperature 105 C (221 F) 105 C (221 F)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701168 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Prismatic Supercapacitor - SCPB - SCHURTER Inc
Specs
Configuration / Form Factor Chip Capacitor
Technology Ultracapacitor
Applications High Current
View Details
Ceramic Capacitors - 1608-1248-2-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Power Electronic Capacitor - W3P(WLG series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Automotive; Power Supply
View Details