Panasonic Film Capacitors ECQE6103JF

Description
Film capacitor,10nF 630V 5%
Request a Quote
Description
Film capacitor,10nF 630V 5%
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - 6224886 - RS Components, Ltd.
Corby, Northants, United Kingdom
Film Capacitors
6224886
Film Capacitors 6224886
Film capacitor,10nF 630V 5%

Film capacitor,10nF 630V 5%

Supplier's Site
Film Capacitors - 6224886P - RS Components, Ltd.
Corby, Northants, United Kingdom
Film Capacitors
6224886P
Film Capacitors 6224886P
Film capacitor,10nF 630V 5%

Film capacitor,10nF 630V 5%

Supplier's Site
Film Capacitors - 1096447 - RS Components, Ltd.
Corby, Northants, United Kingdom
Film Capacitors
1096447
Film Capacitors 1096447
Film capacitor,10nF 630V 5%

Film capacitor,10nF 630V 5%

Supplier's Site
Cap, Film, Pet, 0.01Uf, 630V, Radial; Dielectric Type Panasonic - 62W6567 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Film, Pet, 0.01Uf, 630V, Radial; Dielectric Type Panasonic
62W6567
Cap, Film, Pet, 0.01Uf, 630V, Radial; Dielectric Type Panasonic 62W6567
CAP, FILM, PET, 0.01UF, 630V, RADIAL; Dielectric Type:Metallized PET; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.01µF; Capacitance Tolerance:± 5%; Voltage(AC):250V; Voltage(DC):630V; Capacitor Mounting:Through Hole RoHS Compliant: Yes

CAP, FILM, PET, 0.01UF, 630V, RADIAL; Dielectric Type:Metallized PET; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.01µF; Capacitance Tolerance:± 5%; Voltage(AC):250V; Voltage(DC):630V; Capacitor Mounting:Through Hole RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 6224886 6224886P 62W6567
Product Name Film Capacitors Film Capacitors Cap, Film, Pet, 0.01Uf, 630V, Radial; Dielectric Type Panasonic
Configuration / Form Factor Chip Capacitor Leaded Capacitor
Technology Film Capacitors Film Capacitors Film Capacitors
Applications Automotive Automotive
RoHS Compliant Yes Yes Yes
Operating Temperature 105 C (221 F) 105 C (221 F)
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-696-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 330000 microF
View Details
Aluminum Electrolytic - 101C133U030AA2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers
Aluminium Capacitors - 1701311 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Ceramic Capacitors - 0603J0100820GCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details