Panasonic Film Capacitors ECQE4683JF

Description
Film capacitor,68nF 400V 5%
Request a Quote Datasheet
Description
Film capacitor,68nF 400V 5%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - 6224814 - RS Components, Ltd.
Corby, Northants, United Kingdom
Film Capacitors
6224814
Film Capacitors 6224814
Film capacitor,68nF 400V 5%

Film capacitor,68nF 400V 5%

Supplier's Site
Film Capacitors - 6224814P - RS Components, Ltd.
Corby, Northants, United Kingdom
Film Capacitors
6224814P
Film Capacitors 6224814P
Film capacitor,68nF 400V 5%

Film capacitor,68nF 400V 5%

Supplier's Site
Film Capacitors - 1095342 - RS Components, Ltd.
Corby, Northants, United Kingdom
Film Capacitors
1095342
Film Capacitors 1095342
Film capacitor,68nF 400V 5%

Film capacitor,68nF 400V 5%

Supplier's Site
Cap, 0.068Μf, 400V, 5%, Pet; Capacitance Panasonic - 62W6566 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.068Μf, 400V, 5%, Pet; Capacitance Panasonic
62W6566
Cap, 0.068Μf, 400V, 5%, Pet; Capacitance Panasonic 62W6566
CAP, 0.068µF, 400V, 5%, PET; Capacitance:68000pF; Voltage Rating:400V; Capacitor Dielectric Type:PET (Polyester); Capacitance Tolerance:± 5%; Product Range:ECQE(F) Series; Capacitor Case Style:-; Capacitor Terminals:Radial Leaded; RoHS Compliant: Yes

CAP, 0.068µF, 400V, 5%, PET; Capacitance:68000pF; Voltage Rating:400V; Capacitor Dielectric Type:PET (Polyester); Capacitance Tolerance:± 5%; Product Range:ECQE(F) Series; Capacitor Case Style:-; Capacitor Terminals:Radial Leaded; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 6224814 6224814P 62W6566
Product Name Film Capacitors Film Capacitors Cap, 0.068Μf, 400V, 5%, Pet; Capacitance Panasonic
Configuration / Form Factor Chip Capacitor Leaded Capacitor; Radial Leaded
Technology Film Capacitors Film Capacitors
Applications Automotive Automotive
RoHS Compliant Yes Yes Yes
Operating Temperature 105 C (221 F) 105 C (221 F)
Unlock Full Specs
to access all available technical data

Similar Products

Prismatic Supercapacitor - SCPB - SCHURTER Inc
Specs
Configuration / Form Factor Chip Capacitor
Technology Ultracapacitor
Applications High Current
View Details
Aluminum Electrolytic - 106SML100M - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers
Film Capacitors - 1725815 - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology Film Capacitors
Applications Automotive
RoHS Compliant Yes
View Details
Ceramic Capacitors - 0603J0100121GCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details