Panasonic Film Capacitors ECQE4224JF

Description
Film capacitor,220nF 400V 5%
Request a Quote Datasheet
Description
Film capacitor,220nF 400V 5%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - 1095381 - RS Components, Ltd.
Corby, Northants, United Kingdom
Film Capacitors
1095381
Film Capacitors 1095381
Film capacitor,220nF 400V 5%

Film capacitor,220nF 400V 5%

Supplier's Site
Cap, Film, Pet, 0.22Uf, 400V, Radial; Dielectric Type Panasonic - 62W6561 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Film, Pet, 0.22Uf, 400V, Radial; Dielectric Type Panasonic
62W6561
Cap, Film, Pet, 0.22Uf, 400V, Radial; Dielectric Type Panasonic 62W6561
CAP, FILM, PET, 0.22UF, 400V, RADIAL; Dielectric Type:Metallized PET; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.22µF; Capacitance Tolerance:± 5%; Voltage(AC):200V; Voltage(DC):400V; Capacitor Mounting:Through Hole RoHS Compliant: Yes

CAP, FILM, PET, 0.22UF, 400V, RADIAL; Dielectric Type:Metallized PET; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.22µF; Capacitance Tolerance:± 5%; Voltage(AC):200V; Voltage(DC):400V; Capacitor Mounting:Through Hole RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 1095381 62W6561
Product Name Film Capacitors Cap, Film, Pet, 0.22Uf, 400V, Radial; Dielectric Type Panasonic
Configuration / Form Factor Chip Capacitor Leaded Capacitor
Technology Film Capacitors Film Capacitors
Applications Automotive
RoHS Compliant Yes Yes
Operating Temperature 105 C (221 F)
Unlock Full Specs
to access all available technical data

Similar Products

Polyester film capacitor - W26(CL20A series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Ceramic Capacitors - 0603J0100152FCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-422-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 2.40E6 microF
View Details
Aluminium Capacitors - 1701210 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details