Panasonic Film Capacitors ECQE4105JF

Description
Film capacitor,1uF 400V 5%
Request a Quote Datasheet
Description
Film capacitor,1uF 400V 5%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - 6224870 - RS Components, Ltd.
Corby, Northants, United Kingdom
Film Capacitors
6224870
Film Capacitors 6224870
Film capacitor,1uF 400V 5%

Film capacitor,1uF 400V 5%

Supplier's Site
Film Capacitors - 6224870P - RS Components, Ltd.
Corby, Northants, United Kingdom
Film Capacitors
6224870P
Film Capacitors 6224870P
Film capacitor,1uF 400V 5%

Film capacitor,1uF 400V 5%

Supplier's Site
Film Capacitors - 1095587 - RS Components, Ltd.
Corby, Northants, United Kingdom
Film Capacitors
1095587
Film Capacitors 1095587
Film capacitor,1uF 400V 5%

Film capacitor,1uF 400V 5%

Supplier's Site
Cap, 1Μf, 400V, 5%, Pet, Through Hole; Capacitance Panasonic - 62W6559 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 1Μf, 400V, 5%, Pet, Through Hole; Capacitance Panasonic
62W6559
Cap, 1Μf, 400V, 5%, Pet, Through Hole; Capacitance Panasonic 62W6559
CAP, 1µF, 400V, 5%, PET, THROUGH HOLE; Capacitance:1µF; Voltage Rating:400V; Capacitor Dielectric Type:PET (Polyester); Capacitance Tolerance:± 5%; Product Range:ECQE(F) Series; Capacitor Case Style:-; Capacitor Terminals:Radial RoHS Compliant: Yes

CAP, 1µF, 400V, 5%, PET, THROUGH HOLE; Capacitance:1µF; Voltage Rating:400V; Capacitor Dielectric Type:PET (Polyester); Capacitance Tolerance:± 5%; Product Range:ECQE(F) Series; Capacitor Case Style:-; Capacitor Terminals:Radial RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 6224870 6224870P 62W6559
Product Name Film Capacitors Film Capacitors Cap, 1Μf, 400V, 5%, Pet, Through Hole; Capacitance Panasonic
Configuration / Form Factor Chip Capacitor Radial
Technology Film Capacitors Film Capacitors
Applications Automotive Automotive
RoHS Compliant Yes Yes Yes
Operating Temperature 105 C (221 F) 105 C (221 F)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - C11CF130K-9UN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details
MIS Chip Capacitors - SC01501518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Film Capacitors - 1725641 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Coin Cell Supercapacitor - SCCA - SCHURTER Inc
Specs
Configuration / Form Factor Leaded Capacitor
Technology Ultracapacitor
RoHS Compliant Yes
View Details