Panasonic Film Capacitors ECQE2475JF

Description
Film capacitor,4.7uF 250V 5%
Request a Quote Datasheet
Description
Film capacitor,4.7uF 250V 5%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - 6224763 - RS Components, Ltd.
Corby, Northants, United Kingdom
Film Capacitors
6224763
Film Capacitors 6224763
Film capacitor,4.7uF 250V 5%

Film capacitor,4.7uF 250V 5%

Supplier's Site
Film Capacitors - 1095301 - RS Components, Ltd.
Corby, Northants, United Kingdom
Film Capacitors
1095301
Film Capacitors 1095301
Film capacitor,4.7uF 250V 5%

Film capacitor,4.7uF 250V 5%

Supplier's Site
Cap, 4.7Μf, 250V, 5%, Pet; Capacitance Panasonic - 62W6555 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 4.7Μf, 250V, 5%, Pet; Capacitance Panasonic
62W6555
Cap, 4.7Μf, 250V, 5%, Pet; Capacitance Panasonic 62W6555
CAP, 4.7µF, 250V, 5%, PET; Capacitance:4.7µF; Voltage Rating:250V; Capacitor Dielectric Type:PET (Polyester); Capacitance Tolerance:± 5%; Product Range:ECQE(F) Series; Capacitor Case Style:-; Capacitor Terminals:Radial Leaded; Lead RoHS Compliant: Yes

CAP, 4.7µF, 250V, 5%, PET; Capacitance:4.7µF; Voltage Rating:250V; Capacitor Dielectric Type:PET (Polyester); Capacitance Tolerance:± 5%; Product Range:ECQE(F) Series; Capacitor Case Style:-; Capacitor Terminals:Radial Leaded; Lead RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 6224763 62W6555
Product Name Film Capacitors Cap, 4.7Μf, 250V, 5%, Pet; Capacitance Panasonic
Configuration / Form Factor Chip Capacitor Leaded Capacitor; Radial Leaded
Technology Film Capacitors
Applications Automotive
RoHS Compliant Yes Yes
Operating Temperature 105 C (221 F)
Unlock Full Specs
to access all available technical data

Similar Products

Metallized polypropylene film interference suppression capacitor (class X2, THB series) - W42(MKP,THB series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Photovoltaics, energy storage, charging stations, smart meters, home appliances, variable frequency servo motors, electric vehicles, battery chargers
View Details
Film Capacitors - 1726001 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-415-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 320000 microF
View Details
Aluminum Electrolytic Capacitors - 2002-101C132U100AK1A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers