Panasonic Film Capacitors ECQE2473JB

Description
Film capacitor radial 250V 47nF
Request a Quote Datasheet
Description
Film capacitor radial 250V 47nF
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - 8083362 - RS Components, Ltd.
Corby, Northants, United Kingdom
Film Capacitors
8083362
Film Capacitors 8083362
Film capacitor radial 250V 47nF

Film capacitor radial 250V 47nF

Supplier's Site
OEM Souring - 1467606-ECQE2473JB - Win Source Electronics
Laguna Hills, CA, United States
Category: OEM Souring Win Source Part Number: 1467606-ECQE2473JB Manufacturer: Panasonic

Category: OEM Souring
Win Source Part Number: 1467606-ECQE2473JB
Manufacturer: Panasonic

Buy Now
Cap, 0.047Μf, 250V, 5%, Pet; Capacitance Panasonic - 47AC4531 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.047Μf, 250V, 5%, Pet; Capacitance Panasonic
47AC4531
Cap, 0.047Μf, 250V, 5%, Pet; Capacitance Panasonic 47AC4531
CAP, 0.047µF, 250V, 5%, PET; Capacitance:47000pF; Voltage Rating:250V; Capacitor Dielectric Type:PET (Polyester); Capacitance Tolerance:± 5%; Product Range:ECQE(B) Series; Capacitor Case Style:-; Capacitor Terminals:Radial Leaded; RoHS Compliant: Yes

CAP, 0.047µF, 250V, 5%, PET; Capacitance:47000pF; Voltage Rating:250V; Capacitor Dielectric Type:PET (Polyester); Capacitance Tolerance:± 5%; Product Range:ECQE(B) Series; Capacitor Case Style:-; Capacitor Terminals:Radial Leaded; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Win Source Electronics Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 8083362 1467606-ECQE2473JB 47AC4531
Product Name Film Capacitors OEM Souring Cap, 0.047Μf, 250V, 5%, Pet; Capacitance Panasonic
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; Radial Leaded
Technology Film Capacitors
Applications Automotive
RoHS Compliant Yes Yes
Operating Temperature 105 C (221 F)
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC04701518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 4.70E-5 microF
View Details
7 suppliers
Ceramic Capacitors - C11CF2R0C-9UN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details
Film Capacitors - 1725991 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Applications Automotive
View Details