Panasonic Film Capacitors ECQE2224JF

Description
Film capacitor,220nF 250V 5%
Request a Quote Datasheet
Description
Film capacitor,220nF 250V 5%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - 6224690 - RS Components, Ltd.
Corby, Northants, United Kingdom
Film Capacitors
6224690
Film Capacitors 6224690
Film capacitor,220nF 250V 5%

Film capacitor,220nF 250V 5%

Supplier's Site
Film Capacitors - 6224690P - RS Components, Ltd.
Corby, Northants, United Kingdom
Film Capacitors
6224690P
Film Capacitors 6224690P
Film capacitor,220nF 250V 5%

Film capacitor,220nF 250V 5%

Supplier's Site
Film Capacitors - 1094119 - RS Components, Ltd.
Corby, Northants, United Kingdom
Film Capacitors
1094119
Film Capacitors 1094119
Film capacitor,220nF 250V 5%

Film capacitor,220nF 250V 5%

Supplier's Site
Cap, Film, Pet, 0.22Uf, 250V, Radial; Dielectric Type Panasonic - 62W6548 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Film, Pet, 0.22Uf, 250V, Radial; Dielectric Type Panasonic
62W6548
Cap, Film, Pet, 0.22Uf, 250V, Radial; Dielectric Type Panasonic 62W6548
CAP, FILM, PET, 0.22UF, 250V, RADIAL; Dielectric Type:Metallized PET; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.22µF; Capacitance Tolerance:± 5%; Voltage(AC):150V; Voltage(DC):250V; Capacitor Mounting:Through Hole RoHS Compliant: Yes

CAP, FILM, PET, 0.22UF, 250V, RADIAL; Dielectric Type:Metallized PET; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.22µF; Capacitance Tolerance:± 5%; Voltage(AC):150V; Voltage(DC):250V; Capacitor Mounting:Through Hole RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 6224690 6224690P 62W6548
Product Name Film Capacitors Film Capacitors Cap, Film, Pet, 0.22Uf, 250V, Radial; Dielectric Type Panasonic
Configuration / Form Factor Chip Capacitor Leaded Capacitor
Technology Film Capacitors Film Capacitors Film Capacitors
Applications Automotive Automotive
RoHS Compliant Yes Yes Yes
Operating Temperature 105 C (221 F) 105 C (221 F)
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2224 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Aluminum Electrolytic - 101C394U7R5BF2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Film Capacitors - 1725983 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Ceramic Capacitors - 1761-P42BNL820Z5STCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers