Panasonic Film Capacitors ECQE2105JF

Description
Film capacitor,1uF 250V 5%
Request a Quote Datasheet
Description
Film capacitor,1uF 250V 5%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - 6224735 - RS Components, Ltd.
Corby, Northants, United Kingdom
Film Capacitors
6224735
Film Capacitors 6224735
Film capacitor,1uF 250V 5%

Film capacitor,1uF 250V 5%

Supplier's Site
Film Capacitors - 6224735P - RS Components, Ltd.
Corby, Northants, United Kingdom
Film Capacitors
6224735P
Film Capacitors 6224735P
Film capacitor,1uF 250V 5%

Film capacitor,1uF 250V 5%

Supplier's Site
Film Capacitors - 1094146 - RS Components, Ltd.
Corby, Northants, United Kingdom
Film Capacitors
1094146
Film Capacitors 1094146
Film capacitor,1uF 250V 5%

Film capacitor,1uF 250V 5%

Supplier's Site
Cap, 1Μf, 250V, 5%, Pet, Through Hole; Capacitance Panasonic - 62W6546 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 1Μf, 250V, 5%, Pet, Through Hole; Capacitance Panasonic
62W6546
Cap, 1Μf, 250V, 5%, Pet, Through Hole; Capacitance Panasonic 62W6546
CAP, 1µF, 250V, 5%, PET, THROUGH HOLE; Capacitance:1µF; Voltage Rating:250V; Capacitor Dielectric Type:PET (Polyester); Capacitance Tolerance:± 5%; Product Range:ECQE(F) Series; Capacitor Case Style:-; Capacitor Terminals:Radial RoHS Compliant: Yes

CAP, 1µF, 250V, 5%, PET, THROUGH HOLE; Capacitance:1µF; Voltage Rating:250V; Capacitor Dielectric Type:PET (Polyester); Capacitance Tolerance:± 5%; Product Range:ECQE(F) Series; Capacitor Case Style:-; Capacitor Terminals:Radial RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 6224735 6224735P 62W6546
Product Name Film Capacitors Film Capacitors Cap, 1Μf, 250V, 5%, Pet, Through Hole; Capacitance Panasonic
Configuration / Form Factor Chip Capacitor Radial
Technology Film Capacitors Film Capacitors
Applications Automotive Automotive
RoHS Compliant Yes Yes Yes
Operating Temperature 105 C (221 F) 105 C (221 F)
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-707-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 1.50E6 microF
View Details
Aluminum Electrolytic Capacitors - 2002-101C232T250EC2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers
Film Capacitors - 1725737 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Ceramic Capacitors - C11AH100J-9UN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details