Panasonic Film Capacitors - ECQE2103JF ECQE2103JF

Description
Manufacturer: Panasonic Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1170662-ECQE2103JF Packaging: Cut Tape Termination: Radial Voltage Rating: 250 V Length: 10.3 mm Voltage: 250 V Height - Seated (Max): 8.4074 mm Contact Plating: Tin Capacitance: 10 nF Tolerance: 5 % Dielectric Material: Polyester Height: 7.4 mm Number of Pins: 2 Width: 4.3 mm Categories: Film Capacitors Case / Package: Radial Alternative Parts (Cross-Reference): ECQ-E2103JF; Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited Depth: 4.3 mm Mount: PCB, Through Hole RoHS: Compliant Min Operating Temperature: -40 °C Schedule B: 8532250070, 8532250070 Voltage Rating (AC): 250 V Voltage Rating (DC): 250 V REACH SVHC: No SVHC Lead Pitch: 7.5 mm Lead Length: 20 mm Dielectric: PET Lead Diameter: 600 µm Max Operating Temperature: 105 °C Lead/Base Style: Straight
Request a Quote Datasheet
Description
Manufacturer: Panasonic Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1170662-ECQE2103JF Packaging: Cut Tape Termination: Radial Voltage Rating: 250 V Length: 10.3 mm Voltage: 250 V Height - Seated (Max): 8.4074 mm Contact Plating: Tin Capacitance: 10 nF Tolerance: 5 % Dielectric Material: Polyester Height: 7.4 mm Number of Pins: 2 Width: 4.3 mm Categories: Film Capacitors Case / Package: Radial Alternative Parts (Cross-Reference): ECQ-E2103JF; Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited Depth: 4.3 mm Mount: PCB, Through Hole RoHS: Compliant Min Operating Temperature: -40 °C Schedule B: 8532250070, 8532250070 Voltage Rating (AC): 250 V Voltage Rating (DC): 250 V REACH SVHC: No SVHC Lead Pitch: 7.5 mm Lead Length: 20 mm Dielectric: PET Lead Diameter: 600 µm Max Operating Temperature: 105 °C Lead/Base Style: Straight
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - ECQE2103JF - 1170662-ECQE2103JF - Win Source Electronics
Laguna Hills, CA, United States
Film Capacitors - ECQE2103JF
1170662-ECQE2103JF
Film Capacitors - ECQE2103JF 1170662-ECQE2103JF
Manufacturer: Panasonic Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1170662-ECQE2103JF Packaging: Cut Tape Termination: Radial Voltage Rating: 250 V Length: 10.3 mm Voltage: 250 V Height - Seated (Max): 8.4074 mm Contact Plating: Tin Capacitance: 10 nF Tolerance: 5 % Dielectric Material: Polyester Height: 7.4 mm Number of Pins: 2 Width: 4.3 mm Categories: Film Capacitors Case / Package: Radial Alternative Parts (Cross-Reference): ECQ-E2103JF; Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited Depth: 4.3 mm Mount: PCB, Through Hole RoHS: Compliant Min Operating Temperature: -40 °C Schedule B: 8532250070, 8532250070 Voltage Rating (AC): 250 V Voltage Rating (DC): 250 V REACH SVHC: No SVHC Lead Pitch: 7.5 mm Lead Length: 20 mm Dielectric: PET Lead Diameter: 600 µm Max Operating Temperature: 105 °C Lead/Base Style: Straight

Manufacturer: Panasonic
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1170662-ECQE2103JF
Packaging: Cut Tape
Termination: Radial
Voltage Rating: 250 V
Length: 10.3 mm
Voltage: 250 V
Height - Seated (Max): 8.4074 mm
Contact Plating: Tin
Capacitance: 10 nF
Tolerance: 5 %
Dielectric Material: Polyester
Height: 7.4 mm
Number of Pins: 2
Width: 4.3 mm
Categories: Film Capacitors
Case / Package: Radial
Alternative Parts (Cross-Reference): ECQ-E2103JF;
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Limited
Depth: 4.3 mm
Mount: PCB, Through Hole
RoHS: Compliant
Min Operating Temperature: -40 °C
Schedule B: 8532250070, 8532250070
Voltage Rating (AC): 250 V
Voltage Rating (DC): 250 V
REACH SVHC: No SVHC
Lead Pitch: 7.5 mm
Lead Length: 20 mm
Dielectric: PET
Lead Diameter: 600 µm
Max Operating Temperature: 105 °C
Lead/Base Style: Straight

Buy Now
Singapore, Singapore
Through-Hole 250V 0.01uF Capacitor
62-ECQE2103JF
Through-Hole 250V 0.01uF Capacitor 62-ECQE2103JF
Film Capacitor, Polyester, 250V, 5% +Tol, 5% -Tol, 0.01uF, Through Hole Mount, 4117, RADIAL LEADED Product overview: ECQE2103JF from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 250V, 0.01uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Through-Hole, 250V, 0.01uF, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-ECQE2103JF can be used for catalog matching and distributor lookup.

Film Capacitor, Polyester, 250V, 5% +Tol, 5% -Tol, 0.01uF, Through Hole Mount, 4117, RADIAL LEADED Product overview: ECQE2103JF from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 250V, 0.01uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Through-Hole, 250V, 0.01uF, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-ECQE2103JF can be used for catalog matching and distributor lookup.

Supplier's Site
Film Capacitors - 6224634 - RS Components, Ltd.
Corby, Northants, United Kingdom
Film Capacitors
6224634
Film Capacitors 6224634
Film capacitor,10nF 250V 5%

Film capacitor,10nF 250V 5%

Supplier's Site
Film Capacitors - 6224634P - RS Components, Ltd.
Corby, Northants, United Kingdom
Film Capacitors
6224634P
Film Capacitors 6224634P
Film capacitor,10nF 250V 5%

Film capacitor,10nF 250V 5%

Supplier's Site
Film Capacitors - 1094114 - RS Components, Ltd.
Corby, Northants, United Kingdom
Film Capacitors
1094114
Film Capacitors 1094114
Film capacitor,10nF 250V 5%

Film capacitor,10nF 250V 5%

Supplier's Site
Cap, Film, Pet, 0.01Uf, 250V, Radial; Dielectric Type Panasonic - 62W6544 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Film, Pet, 0.01Uf, 250V, Radial; Dielectric Type Panasonic
62W6544
Cap, Film, Pet, 0.01Uf, 250V, Radial; Dielectric Type Panasonic 62W6544
CAP, FILM, PET, 0.01UF, 250V, RADIAL; Dielectric Type:Metallized PET; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.01µF; Capacitance Tolerance:± 5%; Voltage(AC):150V; Voltage(DC):250V; Capacitor Mounting:Through Hole RoHS Compliant: Yes

CAP, FILM, PET, 0.01UF, 250V, RADIAL; Dielectric Type:Metallized PET; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.01µF; Capacitance Tolerance:± 5%; Voltage(AC):150V; Voltage(DC):250V; Capacitor Mounting:Through Hole RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 1170662-ECQE2103JF 62-ECQE2103JF 6224634 6224634P 62W6544
Product Name Film Capacitors - ECQE2103JF Through-Hole 250V 0.01uF Capacitor Film Capacitors Film Capacitors Cap, Film, Pet, 0.01Uf, 250V, Radial; Dielectric Type Panasonic
Technology Film Capacitors Film Capacitors Film Capacitors Film Capacitors
RoHS Compliant Yes Yes Yes Yes Yes
Capacitance Range 0.0100 microF 10000 microF 0.0100 microF
Capacitance Tolerance 5 (+/- %) 5 (+/- %)
WVDC 250 volts 250 volts 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-707-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 1.50E6 microF
View Details
MIS Chip Capacitors - SC00120912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.20E-6 microF
View Details
5 suppliers
Film Capacitors - 104MWS252KO-ND - DigiKey
Specs
Technology Film Capacitors
Applications General Purpose
Metallized Dielectric Metallized Dielectric
View Details
2 suppliers
Film Capacitors - 1725804 - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology Film Capacitors
Applications Automotive
RoHS Compliant Yes
View Details