Panasonic 0.0022uF 50V Capacitor ECQB1H222JF3

Description
Cap Film 0.0022uF 50V PET 5% (7 X 3 X 11mm) Radial 5mm 105°C Ammo Product overview: ECQB1H222JF3 from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.0022uF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.0022uF, 50V, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-ECQB1H222JF3 can be used for catalog matching and distributor lookup.
Request a Quote
Description
Cap Film 0.0022uF 50V PET 5% (7 X 3 X 11mm) Radial 5mm 105°C Ammo Product overview: ECQB1H222JF3 from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.0022uF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.0022uF, 50V, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-ECQB1H222JF3 can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
0.0022uF 50V Capacitor
62-ECQB1H222JF3
0.0022uF 50V Capacitor 62-ECQB1H222JF3
Cap Film 0.0022uF 50V PET 5% (7 X 3 X 11mm) Radial 5mm 105°C Ammo Product overview: ECQB1H222JF3 from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.0022uF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.0022uF, 50V, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-ECQB1H222JF3 can be used for catalog matching and distributor lookup.

Cap Film 0.0022uF 50V PET 5% (7 X 3 X 11mm) Radial 5mm 105°C Ammo Product overview: ECQB1H222JF3 from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.0022uF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.0022uF, 50V, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-ECQB1H222JF3 can be used for catalog matching and distributor lookup.

Supplier's Site
Film Capacitors - ECQB1H222JF3 - 1107157-ECQB1H222JF3 - Win Source Electronics
Laguna Hills, CA, United States
Film Capacitors - ECQB1H222JF3
1107157-ECQB1H222JF3
Film Capacitors - ECQB1H222JF3 1107157-ECQB1H222JF3
Manufacturer: Panasonic Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1107157-ECQB1H222JF3 Termination: PC Pins Length: 7 mm Height - Seated (Max): 7.0104 mm Capacitance: 2.2 nF Tolerance: 5 % Dielectric Material: Polyester Width: 2.9972 mm Categories: Film Capacitors Case / Package: Radial Alternative Parts (Cross-Reference): ECQ-B1H222JF3; Popularity: Medium Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Limited Depth: 3 mm Lead Free: Lead Free Mount: Through Hole RoHS: Compliant Min Operating Temperature: -40 °C Voltage Rating (DC): 50 V Lead Pitch: 5.0038 mm Dielectric: PET Lead Diameter: 500 µm Max Operating Temperature: 105 °C

Manufacturer: Panasonic
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1107157-ECQB1H222JF3
Termination: PC Pins
Length: 7 mm
Height - Seated (Max): 7.0104 mm
Capacitance: 2.2 nF
Tolerance: 5 %
Dielectric Material: Polyester
Width: 2.9972 mm
Categories: Film Capacitors
Case / Package: Radial
Alternative Parts (Cross-Reference): ECQ-B1H222JF3;
Popularity: Medium
Fake Threat In the Open Market: 75 pct.
Supply and Demand Status: Limited
Depth: 3 mm
Lead Free: Lead Free
Mount: Through Hole
RoHS: Compliant
Min Operating Temperature: -40 °C
Voltage Rating (DC): 50 V
Lead Pitch: 5.0038 mm
Dielectric: PET
Lead Diameter: 500 µm
Max Operating Temperature: 105 °C

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Capacitors Capacitors
Product Number 62-ECQB1H222JF3 1107157-ECQB1H222JF3
Product Name 0.0022uF 50V Capacitor Film Capacitors - ECQB1H222JF3
Configuration / Form Factor Leaded Capacitor
RoHS Compliant Yes Yes
Operating Temperature -40 to 105 C (-40 to 221 F)
Capacitance Range 0.0022 microF 0.0022 microF
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC06801518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-5 microF
View Details
7 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-441-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 2.40E6 microF
View Details
Film Capacitors - 1725803 - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology Film Capacitors
Applications Automotive
RoHS Compliant Yes
View Details
Film Paper Film Capacitors - 104MKP275KC - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 110 C (-40 to 230 F)
View Details
4 suppliers