Panasonic Film Capacitors - ECQB1H152JF ECQB1H152JF

Description
Manufacturer: Panasonic Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 961682-ECQB1H152JF Packaging: Bulk Termination: PC Pins Length: 7 mm Height - Seated (Max): 7.0104 mm Mounting: SMD (SMT) Capacitance: 1.5 nF Tolerance: 5 % Dielectric Material: Polyester Height: 0 m Number of Pins: 2 Width: 2.9972 mm Categories: Film Capacitors Case / Package: Radial Insulation Resistance: 30 GΩ Popularity: Low Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 105 °C Lead Free: Yes Mount: Through Hole RoHS: Compliant Min Operating Temperature: -40 °C Voltage Rating (AC): 50 V Voltage Rating (DC): 50 V Lead Pitch: 5.0038 mm Lead Length: 20 mm
Request a Quote
Description
Manufacturer: Panasonic Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 961682-ECQB1H152JF Packaging: Bulk Termination: PC Pins Length: 7 mm Height - Seated (Max): 7.0104 mm Mounting: SMD (SMT) Capacitance: 1.5 nF Tolerance: 5 % Dielectric Material: Polyester Height: 0 m Number of Pins: 2 Width: 2.9972 mm Categories: Film Capacitors Case / Package: Radial Insulation Resistance: 30 GΩ Popularity: Low Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 105 °C Lead Free: Yes Mount: Through Hole RoHS: Compliant Min Operating Temperature: -40 °C Voltage Rating (AC): 50 V Voltage Rating (DC): 50 V Lead Pitch: 5.0038 mm Lead Length: 20 mm
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - ECQB1H152JF - 961682-ECQB1H152JF - Win Source Electronics
Laguna Hills, CA, United States
Film Capacitors - ECQB1H152JF
961682-ECQB1H152JF
Film Capacitors - ECQB1H152JF 961682-ECQB1H152JF
Manufacturer: Panasonic Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 961682-ECQB1H152JF Packaging: Bulk Termination: PC Pins Length: 7 mm Height - Seated (Max): 7.0104 mm Mounting: SMD (SMT) Capacitance: 1.5 nF Tolerance: 5 % Dielectric Material: Polyester Height: 0 m Number of Pins: 2 Width: 2.9972 mm Categories: Film Capacitors Case / Package: Radial Insulation Resistance: 30 GΩ Popularity: Low Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 105 °C Lead Free: Yes Mount: Through Hole RoHS: Compliant Min Operating Temperature: -40 °C Voltage Rating (AC): 50 V Voltage Rating (DC): 50 V Lead Pitch: 5.0038 mm Lead Length: 20 mm

Manufacturer: Panasonic
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 961682-ECQB1H152JF
Packaging: Bulk
Termination: PC Pins
Length: 7 mm
Height - Seated (Max): 7.0104 mm
Mounting: SMD (SMT)
Capacitance: 1.5 nF
Tolerance: 5 %
Dielectric Material: Polyester
Height: 0 m
Number of Pins: 2
Width: 2.9972 mm
Categories: Film Capacitors
Case / Package: Radial
Insulation Resistance: 30 GΩ
Popularity: Low
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 105 °C
Lead Free: Yes
Mount: Through Hole
RoHS: Compliant
Min Operating Temperature: -40 °C
Voltage Rating (AC): 50 V
Voltage Rating (DC): 50 V
Lead Pitch: 5.0038 mm
Lead Length: 20 mm

Buy Now
Singapore, Singapore
0.0015uF 50V Capacitor
62-ECQB1H152JF
0.0015uF 50V Capacitor 62-ECQB1H152JF
Cap Film 0.0015uF 50V PET 5% (7 X 3 X 6mm) Radial 5mm 105°C Bulk Product overview: ECQB1H152JF from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.0015uF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.0015uF, 50V, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-ECQB1H152JF can be used for catalog matching and distributor lookup.

Cap Film 0.0015uF 50V PET 5% (7 X 3 X 6mm) Radial 5mm 105°C Bulk Product overview: ECQB1H152JF from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.0015uF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.0015uF, 50V, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-ECQB1H152JF can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Capacitors Capacitors
Product Number 961682-ECQB1H152JF 62-ECQB1H152JF
Product Name Film Capacitors - ECQB1H152JF 0.0015uF 50V Capacitor
Technology Film Capacitors
RoHS Compliant Yes Yes
Capacitance Range 0.0015 microF 1500 microF
Capacitance Tolerance 5 (+/- %)
WVDC 50 volts 50 volts
Unlock Full Specs
to access all available technical data

Similar Products

Capacitors for suppressing power supply electromagnetic interference - W63(MKPR series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Lighting; Power Supply
View Details
Film Capacitors - 1943392 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Power Entry Mod W/ Filter, C14, 2A, 250V; Current Rating Schurter - 23B4504 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0680 microF
View Details
Aluminum Electrolytic Capacitors - 2002-101C272U100AB2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers