Panasonic Capacitors - Film Capacitors ECQ-V1J105JM

Description
CAP FILM 1UF 5% 63VDC RADIAL
Description
CAP FILM 1UF 5% 63VDC RADIAL

Suppliers

Company
Product
Description
Supplier Links
Capacitors - Film Capacitors - ECQ-V1J105JM - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
ECQ-V1J105JM
Capacitors - Film Capacitors ECQ-V1J105JM
CAP FILM 1UF 5% 63VDC RADIAL

CAP FILM 1UF 5% 63VDC RADIAL

Supplier's Site
Film Capacitor Poly, 1Uf, 5%, 63V, Radial; Dielectric Type Panasonic - 23T5710 - Newark, An Avnet Company
Chicago, IL, United States
Film Capacitor Poly, 1Uf, 5%, 63V, Radial; Dielectric Type Panasonic
23T5710
Film Capacitor Poly, 1Uf, 5%, 63V, Radial; Dielectric Type Panasonic 23T5710
FILM CAPACITOR POLY, 1UF, 5%, 63V, RADIAL; Dielectric Type:Metallized PET Stacked; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:1µF; Capacitance Tolerance:± 5%; Voltage(AC):40V; Voltage(DC):63V; Capacitor Terminals:PC PinRoHS Compliant: Yes

FILM CAPACITOR POLY, 1UF, 5%, 63V, RADIAL; Dielectric Type:Metallized PET Stacked; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:1µF; Capacitance Tolerance:± 5%; Voltage(AC):40V; Voltage(DC):63V; Capacitor Terminals:PC PinRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number ECQ-V1J105JM 23T5710
Product Name Capacitors - Film Capacitors Film Capacitor Poly, 1Uf, 5%, 63V, Radial; Dielectric Type Panasonic
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; PC PinRoHS Compliant: Yes
Technology Film Capacitors; Single-Layer Film Capacitors
Applications General Purpose; General Purpose
Metallized Dielectric Metallized Dielectric Metallized Dielectric
Capacitance Type Fixed Fixed
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC50004450 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.00E-4 microF
View Details
6 suppliers
Thin Film Capacitors - 1761-CSA-200-20X20X5-G-391-M-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications General Purpose
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-434-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 300000 microF
View Details
Aluminum Electrolytic Capacitors - 2002-101C522U075AH2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers