Panasonic Capacitors - Film Capacitors ECQ-V1H684JL3

Description
CAP FILM 0.68UF 5% 50VDC RADIAL
Description
CAP FILM 0.68UF 5% 50VDC RADIAL

Suppliers

Company
Product
Description
Supplier Links
Capacitors - Film Capacitors - ECQ-V1H684JL3 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
ECQ-V1H684JL3
Capacitors - Film Capacitors ECQ-V1H684JL3
CAP FILM 0.68UF 5% 50VDC RADIAL

CAP FILM 0.68UF 5% 50VDC RADIAL

Supplier's Site
Capacitor Polyester Film, 0.68Uf, 50Vdc, 5%, Radial; Dielectric Type Panasonic - 49W2256 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Polyester Film, 0.68Uf, 50Vdc, 5%, Radial; Dielectric Type Panasonic
49W2256
Capacitor Polyester Film, 0.68Uf, 50Vdc, 5%, Radial; Dielectric Type Panasonic 49W2256
CAPACITOR POLYESTER FILM, 0.68UF, 50VDC, 5%, RADIAL; Dielectric Type:Metallized PET Stacked; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.68µF; Capacitance Tolerance:± 5%; Voltage(AC):40V; Voltage(DC):50V RoHS Compliant: Yes

CAPACITOR POLYESTER FILM, 0.68UF, 50VDC, 5%, RADIAL; Dielectric Type:Metallized PET Stacked; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.68µF; Capacitance Tolerance:± 5%; Voltage(AC):40V; Voltage(DC):50V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number ECQ-V1H684JL3 49W2256
Product Name Capacitors - Film Capacitors Capacitor Polyester Film, 0.68Uf, 50Vdc, 5%, Radial; Dielectric Type Panasonic
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Technology Film Capacitors; Single-Layer Film Capacitors
Applications General Purpose; General Purpose
Metallized Dielectric Metallized Dielectric Metallized Dielectric
Capacitance Type Fixed Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1912897 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2225 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Aluminum Electrolytic - 101C453U016BA2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC00820710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers