Panasonic Through-Hole 56nF 50V Capacitor ECQ-V1H563JL3

Description
56nF 50V 5% PET Film Capacitor, Radial, Through Hole Product overview: ECQ-V1H563JL3 from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 56nF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Through-Hole, 56nF, 50V, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-ECQ-V1H563JL3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
56nF 50V 5% PET Film Capacitor, Radial, Through Hole Product overview: ECQ-V1H563JL3 from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 56nF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Through-Hole, 56nF, 50V, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-ECQ-V1H563JL3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Through-Hole 56nF 50V Capacitor
62-ECQ-V1H563JL3
Through-Hole 56nF 50V Capacitor 62-ECQ-V1H563JL3
56nF 50V 5% PET Film Capacitor, Radial, Through Hole Product overview: ECQ-V1H563JL3 from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 56nF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Through-Hole, 56nF, 50V, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-ECQ-V1H563JL3 can be used for catalog matching and distributor lookup.

56nF 50V 5% PET Film Capacitor, Radial, Through Hole Product overview: ECQ-V1H563JL3 from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 56nF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Through-Hole, 56nF, 50V, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-ECQ-V1H563JL3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Film Capacitors - ECQ-V1H563JL3 - 917787-ECQ-V1H563JL3 - Win Source Electronics
Laguna Hills, CA, United States
Film Capacitors - ECQ-V1H563JL3
917787-ECQ-V1H563JL3
Film Capacitors - ECQ-V1H563JL3 917787-ECQ-V1H563JL3
Manufacturer: Panasonic Win Source Part Number: 917787-ECQ-V1H563JL3 Series: ECQ-V Operating Temperature Range: -40°C ~ 105°C Features: 0.056 µF Film Capacitor - 50V Polyester, Metallized - Stacked Radial Package: Tape & Box (TB) Package: Radial Mounting: Through Hole Part Status: Obsolete Categories: Capacitors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Balance Quantity per package: 2000 MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8532.25.0010 Other Part Number: ECQ-V1H563JZ3, ECQV1H563JL3, ECQV1H563JZ3, P4522TB, P4522TB-NDR

Manufacturer: Panasonic
Win Source Part Number: 917787-ECQ-V1H563JL3
Series: ECQ-V
Operating Temperature Range: -40°C ~ 105°C
Features: 0.056 µF Film Capacitor - 50V Polyester, Metallized - Stacked Radial
Package: Tape & Box (TB)
Package: Radial
Mounting: Through Hole
Part Status: Obsolete
Categories: Capacitors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 75 pct.
Supply and Demand Status: Balance
Quantity per package: 2000
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8532.25.0010
Other Part Number: ECQ-V1H563JZ3, ECQV1H563JL3, ECQV1H563JZ3, P4522TB, P4522TB-NDR

Buy Now Datasheet
Capacitors - Film Capacitors - ECQ-V1H563JL3 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
ECQ-V1H563JL3
Capacitors - Film Capacitors ECQ-V1H563JL3
CAP FILM 0.056UF 5% 50VDC RADIAL

CAP FILM 0.056UF 5% 50VDC RADIAL

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number 62-ECQ-V1H563JL3 917787-ECQ-V1H563JL3 ECQ-V1H563JL3
Product Name Through-Hole 56nF 50V Capacitor Film Capacitors - ECQ-V1H563JL3 Capacitors - Film Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
RoHS Compliant Yes
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Capacitance Range 0.0560 microF 0.0560 microF
Capacitance Tolerance 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 101C242T200BB2B-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Electrolytic Capacitors Aluminum Electrolytic
Mounting Style Chassis Mount
View Details
4 suppliers
MIS Chip Capacitors - SC99906068 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-3 microF
View Details
6 suppliers
Ceramic Capacitors - C11CF1R5B-9UN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details
Film Capacitors - 1833336 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details