Panasonic 470nF 50V Capacitor ECQ-V1H474JL3

Description
Film Capacitor 470nF 50V 5% Radial PET Product overview: ECQ-V1H474JL3 from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 470nF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 470nF, 50V, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-ECQ-V1H474JL3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Film Capacitor 470nF 50V 5% Radial PET Product overview: ECQ-V1H474JL3 from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 470nF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 470nF, 50V, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-ECQ-V1H474JL3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
470nF 50V Capacitor
62-ECQ-V1H474JL3
470nF 50V Capacitor 62-ECQ-V1H474JL3
Film Capacitor 470nF 50V 5% Radial PET Product overview: ECQ-V1H474JL3 from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 470nF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 470nF, 50V, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-ECQ-V1H474JL3 can be used for catalog matching and distributor lookup.

Film Capacitor 470nF 50V 5% Radial PET Product overview: ECQ-V1H474JL3 from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 470nF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 470nF, 50V, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-ECQ-V1H474JL3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitor Polyester Film, 0.47Uf, 50Vdc, 5%, Radial; Dielectric Type Panasonic - 49W2235 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Polyester Film, 0.47Uf, 50Vdc, 5%, Radial; Dielectric Type Panasonic
49W2235
Capacitor Polyester Film, 0.47Uf, 50Vdc, 5%, Radial; Dielectric Type Panasonic 49W2235
CAPACITOR POLYESTER FILM, 0.47UF, 50VDC, 5%, RADIAL; Dielectric Type:Metallized PET Stacked; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.47µF; Capacitance Tolerance:± 5%; Voltage(AC):40V; Voltage(DC):50V RoHS Compliant: Yes

CAPACITOR POLYESTER FILM, 0.47UF, 50VDC, 5%, RADIAL; Dielectric Type:Metallized PET Stacked; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.47µF; Capacitance Tolerance:± 5%; Voltage(AC):40V; Voltage(DC):50V RoHS Compliant: Yes

Supplier's Site
Capacitors - Film Capacitors - ECQ-V1H474JL3 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
ECQ-V1H474JL3
Capacitors - Film Capacitors ECQ-V1H474JL3
CAP FILM 0.47UF 5% 50VDC RADIAL

CAP FILM 0.47UF 5% 50VDC RADIAL

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number 62-ECQ-V1H474JL3 49W2235 ECQ-V1H474JL3
Product Name 470nF 50V Capacitor Capacitor Polyester Film, 0.47Uf, 50Vdc, 5%, Radial; Dielectric Type Panasonic Capacitors - Film Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor
RoHS Compliant Yes Yes
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Capacitance Range 0.4700 microF 0.4700 microF 0.4700 microF
Capacitance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 116290 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive; Telephone equipment
View Details
MIS Chip Capacitors - SC33303440 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.33E-4 microF
View Details
5 suppliers
Metallized polypropylene film A.C.motor capacitor (Box-type) - W61(CBB61 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Power Supply; home appliances, start capacitors, and more.
View Details