Panasonic 47nF 50V Capacitor ECQ-V1H473JL3

Description
Film Capacitor 47nF 50V PET Radial 5mm Pitch 105C Product overview: ECQ-V1H473JL3 from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 47nF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 47nF, 50V, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-ECQ-V1H473JL3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Film Capacitor 47nF 50V PET Radial 5mm Pitch 105C Product overview: ECQ-V1H473JL3 from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 47nF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 47nF, 50V, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-ECQ-V1H473JL3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
47nF 50V Capacitor
62-ECQ-V1H473JL3
47nF 50V Capacitor 62-ECQ-V1H473JL3
Film Capacitor 47nF 50V PET Radial 5mm Pitch 105C Product overview: ECQ-V1H473JL3 from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 47nF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 47nF, 50V, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-ECQ-V1H473JL3 can be used for catalog matching and distributor lookup.

Film Capacitor 47nF 50V PET Radial 5mm Pitch 105C Product overview: ECQ-V1H473JL3 from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 47nF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 47nF, 50V, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-ECQ-V1H473JL3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Film Capacitors - ECQ-V1H473JL3 - 773651-ECQ-V1H473JL3 - Win Source Electronics
Laguna Hills, CA, United States
Film Capacitors - ECQ-V1H473JL3
773651-ECQ-V1H473JL3
Film Capacitors - ECQ-V1H473JL3 773651-ECQ-V1H473JL3
Manufacturer: Panasonic Electronic Components Win Source Part Number: 773651-ECQ-V1H473JL3 Series: ECQ-V Packaging: Tape in Box Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 105°C Termination: PC Pins Package: Radial Voltage Rating - DC: 50V Applications: General Capacitance: 0.047μF Tolerance: ±5% Lead Spacing: 0.197" (5.00mm) Dielectric Material: Polyester, Metallized - Stacked Part Status: Obsolete(EOL) Family Name: ECQV(L) Categories: Capacitors Dimension: 0.287" L x 0.126" W (7.30mm x 3.20mm) Height - Seated (Maximum): 0.236" (6.00mm) Introduction Date: August 07, 2000 ECCN: EAR99 Country of Origin: China, Japan Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 91 pct. Supply and Demand Status: Limited

Manufacturer: Panasonic Electronic Components
Win Source Part Number: 773651-ECQ-V1H473JL3
Series: ECQ-V
Packaging: Tape in Box
Mounting Style: Through Hole
Operating Temperature Range: -40°C ~ 105°C
Termination: PC Pins
Package: Radial
Voltage Rating - DC: 50V
Applications: General
Capacitance: 0.047μF
Tolerance: ±5%
Lead Spacing: 0.197" (5.00mm)
Dielectric Material: Polyester, Metallized - Stacked
Part Status: Obsolete(EOL)
Family Name: ECQV(L)
Categories: Capacitors
Dimension: 0.287" L x 0.126" W (7.30mm x 3.20mm)
Height - Seated (Maximum): 0.236" (6.00mm)
Introduction Date: August 07, 2000
ECCN: EAR99
Country of Origin: China, Japan
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 91 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Capacitors - Film Capacitors ECQ-V1H473JL3
CAP FILM 0.047UF 5% 50VDC RADIAL

CAP FILM 0.047UF 5% 50VDC RADIAL

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors
Product Number 62-ECQ-V1H473JL3 773651-ECQ-V1H473JL3 ECQ-V1H473JL3
Product Name 47nF 50V Capacitor Film Capacitors - ECQ-V1H473JL3 Capacitors - Film Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
RoHS Compliant Yes
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Capacitance Range 0.0470 microF 0.0470 microF 0.0470 microF
Capacitance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-436-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 760000 microF
View Details
Power Electronic Capacitor - W3R(WLG series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
Film Paper Film Capacitors - 104PMB302K#P1 - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 100 C (-40 to 212 F)
View Details
Ceramic Capacitors - C11AH1R8B-9ZN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details